EN
  • EN
  • DE

LM339DE4

Part No LM339DE4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 4 DIFF 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series -
Package Tube
Type Differential
Number of Elements 4
Output Type Open-Collector, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2V ~ 30V, ±1V ~ 15V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
CMRR, PSRR (Typ) -
Propagation Delay (Max) -
Hysteresis -
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Base Product Number LM339
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378807-LM339DE4
Ultra Librarian 3D Model Ultra Librarian LM339DE4 CAD Model

Description

Product Overview: LM339DE4 by Texas Instruments

The LM339DE4 is a precision quad differential comparator produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is designed to provide reliable performance in a wide array of applications that require voltage level detection and comparison. The LM339DE4 is characterized by its low power consumption and wide single or dual supply voltage range, making it suitable for battery-powered devices and various other electronic systems.

Key Features

  • Supply Voltage Range: The device can operate on a supply voltage ranging from 2V to 36V when using a single supply, or ±1V to ±18V when utilizing a dual supply configuration.
  • Low Supply Current: It is designed for low supply current draw, significantly reducing power consumption and extending battery life in portable applications.
  • Input Offset Voltage: The LM339DE4 boasts a typical input offset voltage of 2mV, which enhances the precision of the comparator.
  • Open Collector Outputs: The open collector output configuration allows for wired-AND connections and the capability to drive loads at a different voltage level than the supply.
  • Response Time: With a typical response time of 1.3μs, the LM339DE4 provides swift comparator action suitable for a variety of time-sensitive applications.

Applications

The LM339DE4 is versatile and can be employed in numerous electronic circuits and systems. Common applications include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitors
  • Alarm systems
  • Multivibrators
  • Window comparators

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM339DE4 is no exception. It is designed to meet the rigorous standards expected from TI products, ensuring reliable performance in a variety of conditions. The device is offered in a 14-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0991 $50.0455
1,080+ $0.0928 $100.2240
1,675+ $0.0897 $150.2475
2,400+ $0.0834 $200.1600
3,115+ $0.0803 $250.1345
3,890+ $0.0772 $300.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,940 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess