EN
  • EN
  • DE

INA169QPWRQ1

Part No INA169QPWRQ1
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 0.5% 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±0.5%
Voltage - Input 2.7 V to 60 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1045464-INA169QPWRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA169QPWRQ1 CAD Model

Description

Overview of Texas Instruments INA169QPWRQ1

The INA169QPWRQ1 is a high-side current shunt monitor from Texas Instruments, designed to offer precise current measurement for automotive and industrial applications. This current monitor operates over a wide voltage range of 2.7V to 60V and is capable of measuring both small and large load currents when combined with a current shunt resistor.

Key Features

  • High-Side Measurement: The INA169QPWRQ1 allows for high-side current sensing, which means that the shunt resistor is placed between the supply and the load. This approach provides several benefits, including the ability to detect ground faults and the isolation of the system ground from the measurement circuit.
  • Wide Common-Mode Range: With a common-mode voltage range of 2.7V to 60V, the device is suitable for a variety of applications, including those with higher supply voltages.
  • Quiescent Current: It features a low quiescent current, making it an energy-efficient choice for battery-powered systems.
  • Output Voltage: The output voltage is directly proportional to the current passing through the shunt resistor, providing an easy interface with microcontrollers or analog-to-digital converters.
  • Accuracy: The INA169QPWRQ1 offers a high level of accuracy in current measurement, which is crucial for monitoring and control in automotive systems.
  • Package: The device is available in a PowerPAD™ thermally enhanced package, which aids in heat dissipation and ensures reliable operation under varying temperature conditions.

Applications

Thanks to its robust design and precise measurement capabilities, the INA169QPWRQ1 is ideal for a range of applications, including:

  • Automotive battery management systems
  • Overcurrent protection circuits
  • Power management in industrial systems
  • Portable electronics

Quality and Reliability

As part of Texas Instruments' commitment to quality, the INA169QPWRQ1 is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring reliable performance under the harsh conditions typically found in automotive environments.

In conclusion, the INA169QPWRQ1 from Texas Instruments is a versatile and reliable solution for current sensing applications that demand high accuracy and robust performance.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3409 $51.4998
53+ $1.9207 $101.7971
81+ $1.8607 $150.7167
112+ $1.8007 $201.6784
144+ $1.7407 $250.6608
193+ $1.5606 $301.1958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess