EN
  • EN
  • DE

INA205AIPW

Part No INA205AIPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT MONITOR 3.5% 14TSSOP  /  Current Monitor Regulator High-Side 1mA 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16V ~ 80V
Current - Output 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA205
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names INA205AIPWG4,TEXTISINA205AIPW,2156-INA205AIPW,INA205AIPWG4-ND
Standard Package 90
Win Source Part Number 976628-INA205AIPW
Ultra Librarian 3D Model Ultra Librarian INA205AIPW CAD Model

Description

Product Overview: INA205AIPW by Texas Instruments

The INA205AIPW is a high-precision current shunt and power monitor with an integrated voltage output from the renowned semiconductor manufacturer, Texas Instruments. This advanced component is designed to offer industry-leading accuracy and performance for applications requiring precise current measurement and power monitoring.

Key Features

  • High Accuracy: With its precision-engineered design, the INA205AIPW boasts a low error margin, ensuring accurate current sensing for critical applications.
  • Wide Common-Mode Range: The device operates over a wide common-mode voltage range from -16V to +80V, which is suitable for multiple applications, including high-side current sensing.
  • Low Quiescent Current: The INA205AIPW is optimized for power-sensitive systems with a low quiescent current, minimizing the impact on the overall power consumption of the system.
  • Configurable Gain: It offers multiple gain options (20 V/V, 50 V/V, 100 V/V, 200 V/V), allowing designers to choose the appropriate gain setting for their specific application needs.
  • Robust Package: Housed in a 14-pin TSSOP package, the INA205AIPW is designed for durability and reliability in various operating conditions.

Applications

The INA205AIPW is versatile and can be used in a wide range of applications. Some of these include:

  • Power management systems
  • Battery chargers and monitors
  • Overcurrent protection circuits
  • Automotive systems
  • Telecommunication equipment
  • Industrial control systems

Technical Specifications

  • Supply Voltage: 2.7V to 18V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: ±0.5% max over temperature (typical)
  • Bandwidth: Up to 500 kHz
  • Package: 14-pin TSSOP

The INA205AIPW by Texas Instruments is a reliable and precise solution for designers looking to integrate current sensing and power monitoring into their systems with minimal error and maximum efficiency. Its robust feature set ensures it can meet the stringent requirements of a variety of applications, making it a go-to choice for professionals in the field of electronics and power management.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess