The HMC939A, crafted by the renowned Analog Devices Inc., stands as a testament to the company's commitment to delivering exceptional electronic components. This product is a high-performance, passive double-balanced mixer that is designed to operate over a wide frequency range, making it an ideal choice for a variety of RF and IF applications.
Key Features
- Wide Frequency Range: The HMC939A operates effectively across a broad spectrum, making it versatile for different applications.
- High Isolation: It boasts excellent LO to RF and LO to IF isolation, reducing the potential for signal interference and improving overall performance.
- Low Conversion Loss: With its low conversion loss, the HMC939A ensures efficient signal processing, which is critical in maintaining signal integrity.
- Passive Design: As a passive mixer, it does not require an external power supply, simplifying system design and reducing power consumption.
Applications
The HMC939A is adept at serving a multitude of applications, including:
- Test and Measurement Equipment
- Microwave Radio and VSAT
- Military and Space
- Wireless Infrastructure
Technical Specifications
| Parameter |
Specification |
| Frequency Range |
8 GHz to 10 GHz |
| Conversion Loss |
8 dB typical |
| LO to RF Isolation |
45 dB typical |
| LO to IF Isolation |
35 dB typical |
| Input IP3 |
+18 dBm typical |
Quality and Reliability
Analog Devices Inc. is synonymous with quality, and the HMC939A is no exception. Each component is designed to meet the highest standards of reliability and performance, ensuring that your projects are not only innovative but also durable and dependable.