Product Overview: LT3092IDD#TRPBF from Analog Devices Inc.
The LT3092IDD#TRPBF is a high-performance, programmable current source from Analog Devices Inc., designed to offer precision current regulation in a compact and versatile package. This innovative component is part of the LT3092 series, which is renowned for its ease of use and flexibility, making it an excellent choice for a wide range of applications, including battery chargers, power supplies, and LED drivers.
Constructed with advanced linear technology, the LT3092IDD#TRPBF provides a stable and reliable current source that can be programmed from 0.5mA to 200mA without the need for external power transistors. The programming is accomplished with a single resistor, and the set current is stable over temperature and voltage variations, which is a testament to the device's robust design.
The LT3092IDD#TRPBF comes in a compact 8-lead DFN package with a low thermal resistance, ensuring efficient heat dissipation and a small footprint on the circuit board. This feature allows designers to save valuable space in their applications while maintaining optimal performance.
Key features of the LT3092IDD#TRPBF include:
- Wide Input Voltage Range: 1.2V to 40V
- Programmable Output Current: 0.5mA to 200mA
- High Accuracy: ±1% Initial Accuracy
- Low Dropout Voltage: 300mV
- Thermal Shutdown and Current Limit Protection
- No Capacitors Required for Stability
- Stable with Capacitive Loads
This current source is not only accurate but also offers protection features such as thermal shutdown and current limit, safeguarding the device and the application against over-temperature and over-current conditions. Additionally, the LT3092IDD#TRPBF is capable of operating with capacitive loads, which is a significant advantage in applications requiring stable performance with dynamic load conditions.
Overall, the LT3092IDD#TRPBF from Analog Devices Inc. stands out as a versatile and reliable solution for designers who require a programmable current source with high precision, small size, and robust protection features. Whether it's for industrial, automotive, or consumer electronics, this component is engineered to deliver consistent performance and ease of use in a variety of demanding applications.