EN
  • EN
  • DE

LMK04133SQE/NOPB

Part No LMK04133SQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK COND W/PLL 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features IC 1.08GHz 48-WFQFN Exposed Pad
Manufacturer Texas Instruments
Series PLLatinum™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
Family Name LMK04133
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51337-6, 296-51337-2, 296-51337-1, LMK04133SQE/NOPB-ND, -LMK04133SQE-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923394-LMK04133SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMK04133SQE/NOPB CAD Model

Description

LMK04133SQE/NOPB Clock Jitter Cleaner from Texas Instruments

The LMK04133SQE/NOPB is a highly-integrated clock jitter cleaner produced by Texas Instruments, designed to provide superior clock solutions for communications, data infrastructure, and industrial applications. This device is part of the LMK04100 family of precision clock conditioners that combine a high-performance Voltage-Controlled Oscillator (VCO) with a flexible clock distribution and a dual-loop PLLatinum™ architecture to improve jitter performance.

Key Features

  • Low Noise PLLatinum Dual-Loop Architecture: This innovative architecture helps to clean up the clock signal, providing a low-jitter clock output that is essential for high-speed data converters, FPGA interfaces, and other sensitive digital circuits.
  • Integrated VCO: The built-in VCO operates over a wide frequency range, allowing for flexible use across various applications without the need for external components.
  • Multiple Outputs: It offers multiple configurable outputs that can be programmed to different frequencies and formats, enabling one device to serve multiple clocking needs within a system.
  • Programmable Input and Output: The device supports both LVPECL and LVDS output levels, and its inputs can be configured to accept a wide range of signal levels, making it versatile for interfacing with different types of hardware.
  • Power Supply: It operates from a 3.3V supply, which is common in digital systems, simplifying power management design.
  • Space-Saving Package: The LMK04133SQE/NOPB is available in a compact, surface-mount package (WQFN-48), which is ideal for space-constrained applications.

Applications

The LMK04133SQE/NOPB is well-suited for a variety of applications where precise clocking is critical. These include but are not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data communication infrastructure
  • High-speed data acquisition systems
  • Industrial automation and control systems
  • Test and measurement equipment

With its robust feature set and ability to reduce system-level phase noise and jitter, the LMK04133SQE/NOPB from Texas Instruments is a versatile solution for designers looking to enhance the performance and reliability of their clocking architecture.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,374 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess