EN
  • EN
  • DE

AP2331TDSA-7

Part No AP2331TDSA-7
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Diodes Incorporated
Package Tape & Reel
Function Current Switch
Sensing Method High-Side
Voltage - Input 2.7V ~ 5.2V
Current - Output 200mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number AP2331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AP2331TDSA-7DICT,AP2331TDSA-7DITR,AP2331TDSA-7DIDKR
Standard Package 3,000
Win Source Part Number 1000900-AP2331TDSA-7
Ultra Librarian 3D Model Ultra Librarian AP2331TDSA-7 CAD Model

Description

Diodes Incorporated AP2331TDSA-7 - Single Channel Current-Limited Power Switch

The AP2331TDSA-7 from Diodes Incorporated is a high-performance, single-channel current-limited integrated power switch designed for USB and other hot-swap applications. This compact component is housed in a space-saving SOT-23-6 package, making it an ideal choice for portable and space-constrained electronic devices.

Key Features:

  • Current Limiting: The AP2331TDSA-7 provides precise current limiting to protect the host system from over-current conditions. It is capable of limiting the output current to a safe level by automatically switching off when the load exceeds the current limit threshold.
  • Fast Response Time: Its fast response time to fault conditions ensures quick system protection and minimizes the risk of damage.
  • Built-In Thermal Protection: The device includes thermal shutdown protection that turns off the power switch should the junction temperature exceed the thermal shutdown threshold, providing additional safety and reliability.
  • Controlled Rise Time: The AP2331TDSA-7 features a controlled output rise time to reduce inrush current, which can be beneficial in preventing voltage drops on power lines at turn-on.
  • Reverse Current Blocking: This power switch prevents reverse current flow from the output to the input when it is powered off, further protecting the device and downstream components.

Applications:

  • USB peripherals and USB charging ports
  • Hot-swap power supplies
  • Portable electronic devices
  • Notebook computers
  • Consumer electronics

The AP2331TDSA-7 is designed with the needs of modern electronic systems in mind, providing both protection and power management. Its robust feature set ensures that devices operate within their safe operating limits, thus extending their lifespan and reliability. With its focus on safety and efficiency, the AP2331TDSA-7 by Diodes Incorporated is an essential component for designers looking to incorporate a secure power management solution into their applications.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2007 $50.1750
610+ $0.1647 $100.4670
940+ $0.1596 $150.0240
1,300+ $0.1544 $200.7200
1,675+ $0.1493 $250.0775
2,245+ $0.1338 $300.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess