EN
  • EN
  • DE

LT1248IS#PBF

Part No LT1248IS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 300KHZ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250 µA
Voltage - Supply 15.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LT1248
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848046-LT1248IS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1248IS#PBF CAD Model

Description

The LT1248IS#PBF is a versatile and high-performance power control device from the esteemed manufacturer Analog Devices Inc. Designed to facilitate the creation of high-quality power supplies, this component is a pivotal piece in a wide range of electronic applications. The LT1248IS#PBF is part of the Power Factor Correction (PFC) product family, which ensures that electrical power is utilized efficiently, leading to reduced energy costs and improved system reliability.

Key Features

  • High-Voltage Operation: This product can handle high input voltages, which makes it suitable for a variety of industrial and commercial applications.
  • Improved Power Factor: It significantly corrects the power factor, which is essential for meeting regulatory standards and reducing the load on electrical infrastructure.
  • Low Power Dissipation: The device is engineered to operate with minimal power loss, which translates to cooler system operation and extended longevity.
  • Flexible Application: Whether it's for telecommunication systems, consumer electronics, or industrial equipment, the LT1248IS#PBF can be integrated seamlessly due to its adaptable features.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LT1248IS#PBF
Category Integrated Circuits (ICs)
Subcategory PMIC - PFC (Power Factor Correction)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount

With its robust design and reliable performance, the LT1248IS#PBF from Analog Devices Inc. is an excellent choice for designers looking to improve power efficiency and meet stringent energy standards. Its combination of high-voltage operation and power factor correction capabilities makes it a valuable component in power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess