EN
  • EN
  • DE

DRV595DAPR

Part No DRV595DAPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWM PWR DRVR HI-EFF 32HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PWM Power Driver PMIC 32-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 32-HTSSOP
Family Name DRV595
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40069-6, DRV595DAPR-ND, -296-40069-1-ND, 296-40069-2, 296-40069-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869305-DRV595DAPR
Ultra Librarian 3D Model Ultra Librarian DRV595DAPR CAD Model

Description

The DRV595DAPR from Texas Instruments is a state-of-the-art power driver designed for high-quality audio applications. This integrated circuit is part of TI's extensive range of power management solutions and is tailored to drive speakers efficiently while minimizing heat and power loss.

Key Features

  • Output Power: The DRV595DAPR offers a robust output power capability, making it suitable for a wide range of audio applications.
  • Efficiency: With its advanced design, this power amplifier operates with high efficiency, reducing thermal challenges and extending the life of the product.
  • Thermal Protection: The device includes built-in thermal protection features that prevent damage from overheating, ensuring reliability and longevity.
  • Signal Quality: The DRV595DAPR is engineered to deliver high-quality audio signals, providing crisp and clear sound reproduction for an optimal listening experience.
  • Flexible Supply Voltage: It supports a wide range of supply voltages, offering versatility in various audio system designs.
  • Integrated Features: The chip includes multiple integrated features such as short-circuit protection and a mute function for additional functionality and user safety.

Applications

The DRV595DAPR is ideal for a variety of applications, including:

  • Home theater systems
  • Desktop audio equipment
  • Powered speakers
  • Television sound systems

Technical Specifications

With its compact size and power-packed performance, the DRV595DAPR is a perfect choice for designers looking to create efficient and high-quality audio systems. Its technical specifications include:

  • Surface-Mount HTSSOP PowerPAD™ package
  • Thermal and short-circuit protection with auto-recovery
  • Low THD+N, which ensures minimal distortion in audio output
  • Integrated self-protection circuits

For detailed technical data and application notes, customers can access the comprehensive datasheet provided by Texas Instruments. The DRV595DAPR is available for order and can be a pivotal component in enhancing your audio system's performance.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1119 $90.2238
3+ $37.0149 $111.0447
5+ $35.8582 $179.2910
6+ $34.7015 $208.2090
8+ $33.5448 $268.3584
10+ $30.0746 $300.7460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess