EN
  • EN
  • DE

DS2781G+

Part No DS2781G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE STND ALONE 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 2
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-TDFN-EP (3x4)
Win Source Part Number 088108-DS2781G+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2781G+ CAD Model

Description

Maxim Integrated DS2781G+ Stand-Alone Fuel Gauge IC

The DS2781G+ from Maxim Integrated is a high-precision fuel gauge integrated circuit (IC) designed to provide detailed information on battery charge state for single-cell Li-ion or Li-polymer batteries. This compact and efficient device is an essential component for portable applications where accurate battery monitoring is critical, such as smartphones, tablets, laptops, and other handheld devices.

The DS2781G+ utilizes Maxim's proprietary algorithms to measure battery parameters such as voltage, temperature, and current, providing a comprehensive assessment of the battery's state-of-charge (SOC) and state-of-health (SOH). This allows for an accurate prediction of the remaining battery life and helps in extending the overall battery lifespan through informed charging practices.

Key features of the DS2781G+ include:

  • High Accuracy: The device offers precise monitoring with less than 1% error in SOC calculations, ensuring reliable battery status readings.
  • Versatility: It is suitable for a wide range of single-cell Li-ion or Li-polymer battery configurations.
  • Low Power Consumption: It is designed for power-sensitive applications with its low operational power requirements, contributing to longer battery life.
  • Stand-Alone Operation: The DS2781G+ can operate independently without the need for an external microcontroller, simplifying system design.
  • Easy Integration: It comes in a small TSSOP package, making it easy to integrate into space-constrained designs.
  • Communication Interface: The device features a 2-wire interface for communication with other system components, facilitating easy data transfer and device control.

The DS2781G+ also supports programmable alarms for over- and under-voltage, charge and discharge current limits, and temperature thresholds, which are critical for ensuring safe battery operation. By integrating this IC into your battery-powered solution, you can enhance the user experience by providing accurate battery status information and promoting efficient energy management.

Whether you're developing consumer electronics, medical devices, or industrial equipment, the Maxim Integrated DS2781G+ stands out as a reliable and sophisticated choice for battery fuel gauging, offering the performance and features needed to keep your applications running smoothly.

You May Also Be Interested in

Texas Instruments
Lowest to $37.2795
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess