EN
  • EN
  • DE

HMHA2801BR1

Part No HMHA2801BR1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HALF PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 130% at 5mA
Current Transfer Ratio (Maximum) 260% at 5mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SOIC
Supplier Device Package 4-Mini-Flat
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1181540-HMHA2801BR1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMHA2801BR1 CAD Model

Description

The ON Semiconductor HMHA2801BR1 is a high-performance optocoupler designed for a variety of applications requiring electrical isolation between the input and output. This device is particularly suited for use in test equipment, telecommunications, and data transmission systems where it provides a reliable barrier against high voltage and transient voltage spikes.

Key Features

  • High Isolation Voltage: The HMHA2801BR1 offers an impressive isolation voltage of 3750VRMS, ensuring that the input and output circuits are kept separate even under extreme conditions.
  • High-Speed Switching: With a fast switching response time, this optocoupler is ideal for applications that require quick signal transmission without delays.
  • Low Input Current: The device operates with a low input current, making it energy-efficient and suitable for low-power applications.
  • Wide Operating Temperature Range: It can operate in a temperature range from -55°C to +100°C, making it reliable in a broad range of environments.
  • Industry Standard Dual-in-line 6-pin Package: The HMHA2801BR1 comes in a standard DIP-6 package, which is widely accepted and easy to integrate into existing designs.

Applications

The versatility of the HMHA2801BR1 allows it to be used in a wide array of applications, including but not limited to:

  • Signal isolation in communication systems
  • Power supply regulation and monitoring
  • Isolated error amplification
  • Industrial controls
  • AC motor drives

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HMHA2801BR1 is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance. The device also complies with regulatory standards, further testament to its quality assurance.

Conclusion

With its robust isolation capabilities, high-speed switching, and low power consumption, the ON Semiconductor HMHA2801BR1 is an excellent choice for designers looking for a reliable optocoupler solution. Its standard packaging and wide operating temperature range make it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess