Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Door Actuator
Current - Supply 7mA
Voltage - Supply 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case PowerSO-36 Exposed Bottom Pad
Supplier Device Package PowerSO-36
Base Product Number L9953
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612034-L9953
Ultra Librarian 3D Model Ultra Librarian L9953 CAD Model

Description

The L9953 from STMicroelectronics is a cutting-edge automotive power management integrated circuit designed to meet the rigorous demands of modern vehicle power supply systems. Tailored specifically for automotive applications, the L9953 offers a robust and flexible solution for driving and controlling a wide range of loads within the vehicle.

Key Features

  • Multiple Output Channels: The L9953 includes various output stages capable of driving inductive, resistive, and capacitive loads. This versatility makes it suitable for controlling a broad array of automotive functions, from lights to motors.
  • Advanced Diagnostics: Equipped with sophisticated diagnostic capabilities, the L9953 enables real-time monitoring of system performance and load conditions, facilitating prompt detection and response to faults.
  • High-Voltage Capability: Designed to withstand the transient conditions typical in automotive power systems, the L9953 can handle high voltage requirements, ensuring reliable operation under diverse electrical environments.
  • Low Standby Current: Energy efficiency is a key consideration, and the L9953 excels with its low standby current, minimizing power consumption when the vehicle is not in operation.
  • Serial Peripheral Interface (SPI): The integration of an SPI interface allows for seamless communication with the vehicle's microcontroller, enabling sophisticated control strategies and system integration.

Applications

The L9953 is ideally suited for a variety of automotive applications, including:

  • Body control modules
  • Power distribution units
  • Engine and gearbox control units
  • Intelligent lighting systems

STMicroelectronics' commitment to quality and reliability is evident in the L9953, making it a preferred choice for automotive manufacturers worldwide. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of automotive power management, contributing to safer and more efficient vehicles.

You May Also Be Interested in

Infineon Technologies
IC PWR SWTCH N-CHAN 1:1 TSDSO-14 / Power Switch/Driver 1:1 N-Channel 5A PG-TSDSO-14-22
Lowest to $1.0926
ECAD model for BTS70202EPAXUMA1
Lite-On Inc.
Bipolar LDO, 6.5V, 1A, SOT223-3L, RoHS
Need more? Email Us
ECAD model for LSP980818E3A
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-14 / Power Switch/Driver 1:1 N-Channel 11A PG-DSO-14-47-EP
Lowest to $4.8912
ECAD model for BTS50081EKBXUMA1
Rohm Semiconductor
Need more? Email Us
ECAD model for BV1LB010FPJ-CE1
Maxim Integrated
Low Cost Versatile Smart Card Interface | IC SMART CARD LEVEL SHIFT 20-QFN
Lowest to $1.7305
ECAD model for 73S8009R-IM/F
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 3A PG-TO252-5-11
Lowest to $1.2977
ECAD model for BTF3050TEATMA1
Lattice Semiconductor Corporation
IC PLATFORM MANAGER 208FTGBA
Lowest to $133.6729
ECAD model for LPTM10-12107-3FTG208I
Linear Technology
IC SUPERCAP CHARGER 150MA 10DFN
Lowest to $7.4100
ECAD model for LTC3225EDDB#TRMPBF
Diodes Incorporated
ACDC DECODER,SO-8,T&R,4K / PMIC 8-SO
Lowest to $1.0246
ECAD model for AP43331NMTR-G1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0804 $52.3216
10+ $10.7327 $107.3270
15+ $10.3973 $155.9595
20+ $10.0619 $201.2380
26+ $9.7265 $252.8890
35+ $8.7203 $305.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention