EN
  • EN
  • DE

L9779

Part No L9779
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description COT MULTIFUCTION ENGINE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Active
Base Product Number L9779
Standard Package 504 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922657-L9779
Ultra Librarian 3D Model Ultra Librarian L9779 CAD Model

Description

Product Overview: L9779 from STMicroelectronics

The L9779 is a highly integrated solution from STMicroelectronics, designed to cater to the demanding requirements of automotive powertrain applications. This advanced device is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the automotive industry.

Key Features

  • Integrated Power Stages: The L9779 includes built-in power stages that are capable of driving a variety of loads, including injectors, lamps, and motors. This integration helps to reduce external component count and system complexity.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the L9779 enables the detection and reporting of system faults, ensuring high reliability and safety in automotive applications.
  • Communication Interfaces: The device supports standard communication protocols such as CAN and LIN, allowing for seamless integration into vehicle networks.

Applications

The versatility of the L9779 makes it suitable for a wide range of applications within the automotive sector, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules

Technical Specifications

The L9779 boasts an array of technical specifications that make it an ideal choice for automotive powertrain systems:

  • Operating Voltage Range: The device operates over a wide voltage range, accommodating the electrical environments of different vehicles.
  • Temperature Range: Designed to withstand extreme temperatures, the L9779 is suitable for use in harsh under-hood conditions.
  • Package: The component is available in a robust package that is designed to meet the stringent quality standards of the automotive industry.

Conclusion

The L9779 from STMicroelectronics is a powerful and versatile solution for modern automotive powertrain systems. Its integration of power stages, advanced diagnostics, and communication interfaces, combined with its ability to operate in extreme conditions, makes it an invaluable component for vehicle manufacturers seeking high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess