EN
  • EN
  • DE

BQ500212MRGZT

Part No BQ500212MRGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PROTOTYPE / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 709759-BQ500212MRGZT
Ultra Librarian 3D Model Ultra Librarian BQ500212MRGZT CAD Model

Description

The BQ500212MRGZT from Texas Instruments stands as a cutting-edge solution in the realm of wireless power transmission. This integrated circuit is designed to facilitate the implementation of the Wireless Power Consortium's (WPC) Qi-compliant wireless charging systems. Primarily targeting portable electronics, this device enables a seamless and convenient charging experience without the need for physical connectors.

Key Features

  • Qi-Compliant: Fully adherent to the WPC Qi 1.1 standard, ensuring compatibility with a wide range of Qi-certified devices.
  • Power Efficiency: High-efficiency power transfer capability, optimizing energy consumption and minimizing heat generation during the charging process.
  • Foreign Object Detection: Integrated safety feature that detects the presence of metallic foreign objects on the charging pad, preventing potential overheating or damage.
  • Adaptive Power Management: Dynamic adjustment of power delivery based on the requirements of the device being charged, ensuring optimal charging efficiency and speed.
  • Low Standby Power: Designed to consume minimal power when not actively charging a device, contributing to energy savings and extended battery life of the charging station.

Applications

The BQ500212MRGZT is suitable for a diverse array of applications, including but not limited to:

  • Smartphones and tablets wireless charging pads
  • Wireless charging solutions for personal electronics
  • Portable medical devices requiring wireless power
  • Office furniture and fixtures with integrated wireless charging
  • Automotive in-console wireless charging systems

Technical Specifications

With a compact form factor, the BQ500212MRGZT is housed in a VQFN (RGZ) package, making it suitable for space-constrained applications. The device operates over a wide temperature range, ensuring reliability and performance under varying environmental conditions. It is designed for seamless integration with a variety of coil configurations, providing flexibility in the design of the charging system.

Conclusion

As a leader in semiconductor solutions, Texas Instruments' BQ500212MRGZT represents a significant advancement in wireless power technology. Its combination of efficiency, safety, and standard compliance makes it an excellent choice for developers looking to incorporate wireless charging into their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1545 $50.4720
39+ $2.5883 $100.9437
60+ $2.5074 $150.4440
83+ $2.4265 $201.3995
107+ $2.3456 $250.9792
143+ $2.1030 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,260 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess