EN
  • EN
  • DE

TPS65217ARSLT

Part No TPS65217ARSLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMIC FOR MOBILE BATT 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 2.75 V to 5.8 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 1112570-TPS65217ARSLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65217ARSLT CAD Model

Description

The TPS65217ARSLT is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments (TI), designed to cater to the power requirements of low-power processors and microcontrollers. This versatile IC is particularly well-suited for battery-powered and portable applications, offering a comprehensive solution for power supply management and system integration.

Key Features

  • Multiple Power Rails: The TPS65217ARSLT provides several integrated power rails, including step-down converters, LDOs, and a linear battery charger, ensuring a wide range of system components can be powered efficiently from a single IC.
  • Programmable Voltage Levels: Users can program voltage levels via the I2C interface, allowing for precise control over the power supplied to various system components, thereby optimizing performance and power consumption.
  • Power Sequencing: It includes power sequencing capabilities which are essential for systems that require specific power-up and power-down sequences to ensure proper operation and longevity of the components.
  • Battery Management: The integrated battery charger supports a variety of battery chemistries and features battery temperature monitoring for safe charging.
  • Protection Features: The device includes a range of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown, which contribute to the overall system reliability and safety.

Applications

The versatility of the TPS65217ARSLT makes it ideal for a broad spectrum of applications, including:

  • Portable and battery-powered devices
  • Tablets and e-readers
  • Smart handheld devices
  • Industrial applications
  • Medical monitoring equipment

Technical Specifications

With a wide input voltage range and multiple output voltage rails, the TPS65217ARSLT is engineered to satisfy stringent power requirements. Its compact QFN package is space-efficient and ideal for space-constrained applications.

Conclusion

The TPS65217ARSLT from Texas Instruments stands out as a comprehensive power management solution that combines efficiency, versatility, and protection. Its advanced features and programmable options make it a top choice for designers looking to optimize their power supply systems for portable and battery-operated devices.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2447 $50.9364
26+ $3.9761 $103.3786
40+ $3.8418 $153.6720
56+ $3.5731 $200.0936
73+ $3.4388 $251.0324
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,590 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess