EN
  • EN
  • DE

L9951

Part No L9951
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC REAR DOOR ACT DVR POWERSO-36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Active
Applications Automotive
Current - Supply 7mA
Voltage - Supply 7V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package PowerSO-36, Bottom Pad
Base Product Number L9951
Standard Package 31 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612032-L9951
Ultra Librarian 3D Model Ultra Librarian L9951 CAD Model

Description

The L9951 from STMicroelectronics is a robust and versatile automotive power management integrated circuit designed to cater to the demanding requirements of vehicle door zone applications. This advanced device is engineered to control and monitor various door functions such as mirror folding and adjustment, window lifting, and door locking mechanisms.

Key Features

  • Integrated Drivers: The L9951 includes high-side and low-side drivers that allow direct control of the motors and actuators in the door module.
  • Multiple Diagnostic Functions: With built-in diagnostic capabilities, the L9951 can detect and report a range of fault conditions, enhancing the safety and reliability of the door control system.
  • Programmable Parameters: Users can configure various parameters such as output current limit and operational modes, making the L9951 adaptable to different application requirements.
  • SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI) that facilitates communication with the main car controller, allowing for easy integration and control.
  • Low Standby Current: Designed with power efficiency in mind, the L9951 features a low standby current, which is crucial for reducing the vehicle's overall energy consumption.

Applications

The L9951 is particularly suited for automotive applications where multiple door zone functions need to be managed through a single integrated solution. Its robustness and diverse feature set make it ideal for:

  • Power window control
  • Power mirror positioning and folding
  • Door locking mechanisms
  • Lighting control within the door area

STMicroelectronics' commitment to quality and innovation is evident in the L9951, making it a trusted choice for automotive manufacturers seeking to enhance the functionality and reliability of their door zone systems. With its comprehensive feature set and diagnostic capabilities, the L9951 ensures a seamless and user-friendly experience for both drivers and passengers.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8228 $62.5824
18+ $6.4195 $115.5510
28+ $6.2185 $174.1180
39+ $6.0176 $234.6864
50+ $5.8177 $290.8850
67+ $5.2160 $349.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess