EN
  • EN
  • DE

BQ501210RGCT

Part No BQ501210RGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description WIRELESS POWER MEDIUM POWER TRAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Wireless Power Transmitter PMIC 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name BQ501210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BQ501210RGCT-ND, 296-44606-2, 296-44606-1, 296-44606-6
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864537-BQ501210RGCT
Ultra Librarian 3D Model Ultra Librarian BQ501210RGCT CAD Model

Description

The BQ501210RGCT from Texas Instruments is a state-of-the-art wireless power transmitter controller designed to provide efficient and reliable wireless charging solutions. This advanced integrated circuit (IC) is specifically engineered to facilitate wireless power transfer in a wide range of consumer electronics, including smartphones, tablets, portable speakers, and other rechargeable devices that support the Qi wireless charging standard.

Key Features

  • Qi-Compliant: The BQ501210RGCT adheres to the latest Qi wireless charging standard, ensuring compatibility with a vast array of devices that support Qi technology.
  • Efficient Power Transfer: This IC is capable of delivering up to 15W of power to the receiving device, providing fast and efficient charging capabilities.
  • Foreign Object Detection: Safety is a priority with the BQ501210RGCT, featuring a built-in foreign object detection system that prevents power transfer if metal objects are detected between the charger and the device, reducing the risk of overheating or damage.
  • Adaptive Power Control: The IC includes an adaptive power control feature that optimizes the power delivery based on the requirements of the receiving device, maximizing efficiency and extending the lifespan of the product.
  • Thermal Management: With an advanced thermal management system, the BQ501210RGCT maintains a controlled operating temperature, ensuring stable performance and preventing overheating during the charging process.

Applications

The versatility of the BQ501210RGCT makes it suitable for a wide range of applications. It is ideal for integration into wireless charging pads, stands, and furniture, as well as automotive in-console charging solutions. Its robust design and compliance with the Qi standard make it a top choice for manufacturers looking to incorporate wireless charging into their devices.

Package and Quality

The BQ501210RGCT is offered in a compact 24-pin VQFN (RGQ) package, allowing for a minimal footprint on the PCB. Texas Instruments ensures the highest quality and reliability, with each IC undergoing rigorous testing and quality control procedures before shipment.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2018 $55.8162
20+ $5.0886 $101.7720
31+ $4.9296 $152.8176
42+ $4.7706 $200.3652
55+ $4.6116 $253.6380
73+ $4.1345 $301.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess