EN
  • EN
  • DE

DM355SDZCEA216

Part No DM355SDZCEA216
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 337-NFBGA / DSP 32bit 270MHz 270MIPS 337-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM3x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface ASP, I2C, SPI, UART, USB
Clock Rate 216MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 56kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 337-LFBGA
Manufacturer Package 337-NFBGA (13x13)
Win Source Part Number 772728-DM355SDZCEA216
Popularity Medium
Supply and Demand Status Limited
Family Name DM355SDZCE
Introduction Date March 01, 2010
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM355SDZCEA216 CAD Model

Description

The DM355SDZCEA216 is a high-performance digital media system-on-chip (SoC) from Texas Instruments, designed to meet the needs of sophisticated video and image processing applications. This powerful SoC is part of Texas Instruments' DaVinci™ series, which is renowned for delivering exceptional multimedia capabilities.

Key Features

  • Processor Core: The DM355SDZCEA216 incorporates an ARM926EJ-S core that operates at a frequency of up to 216 MHz, providing robust performance for running complex algorithms and managing multiple tasks simultaneously.
  • Integrated Video Processing: This SoC features an advanced video processing subsystem that supports a range of codecs and formats. It is capable of encoding and decoding high-quality video streams, making it ideal for applications such as digital camcorders, IP network cameras, and video conferencing systems.
  • Image Signal Processor (ISP): The integrated ISP is optimized for high-resolution image capture and processing, delivering crisp and clear images. It supports various sensors and interfaces, allowing for flexible design options.
  • Memory Interface: The DM355SDZCEA216 is equipped with a comprehensive memory interface that includes support for DDR2, allowing for fast and efficient data transfer and storage.
  • Peripherals and Connectivity: A wide array of peripherals and connectivity options are available, including USB 2.0, MMC/SD card interfaces, and audio serial ports, providing ample opportunities for system expansion and integration.
  • Low Power Consumption: Designed with power efficiency in mind, the DM355SDZCEA216 is suitable for battery-powered devices, ensuring longer operation times without sacrificing performance.

Applications

The versatility of the DM355SDZCEA216 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Portable and handheld multimedia devices
  • Security and surveillance systems
  • Video conferencing equipment
  • Industrial imaging solutions

Conclusion

With its powerful ARM core, integrated video and image processing capabilities, and a suite of connectivity options, the DM355SDZCEA216 from Texas Instruments stands out as a comprehensive solution for developers looking to create advanced digital media products. Its low power consumption and high-performance features ensure that end-users enjoy a seamless and efficient multimedia experience.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess