EN
  • EN
  • DE

TMS320C6412AGNZ7

Part No TMS320C6412AGNZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 1110175-TMS320C6412AGNZ7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C6412AGNZ7 CAD Model

Description

The TMS320C6412AGNZ7 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data processing and robust capabilities. This DSP is part of the TMS320C64x series, which is designed to meet the intense processing demands of modern digital signal processing applications.

Key Features

  • Clock Speed: The TMS320C6412AGNZ7 boasts a high clock speed, enabling it to handle complex algorithms and operations swiftly.
  • Bus Interface: It features a high-speed bus interface, which allows for rapid data transfer and communication with other devices, enhancing overall system performance.
  • Memory: This DSP comes with integrated memory, reducing the need for external memory components and simplifying system design.
  • Power Efficiency: With its advanced power management features, the TMS320C6412AGNZ7 ensures optimal power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the TMS320C6412AGNZ7 makes it ideal for a wide range of applications, including:

  • Telecommunications
  • Audio and video processing
  • Industrial control systems
  • Medical imaging
  • Instrumentation

Technical Specifications

Parameter Value
Clock Speed Up to 600 MHz
Core TMS320C64x
RAM Size Integrated
Operating Temperature -40°C to +85°C
Package / Case 179-BGA Microstar Junior

Overall, the TMS320C6412AGNZ7 from Texas Instruments stands out for its exceptional processing power, efficiency, and adaptability, making it an excellent choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess