EN
  • EN
  • DE

TMS320C5420GGUR200

Part No TMS320C5420GGUR200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL SIGNL PROCESSOR 144-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 1110122-TMS320C5420GGUR200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320C5420GGUR200 CAD Model

Description

The TMS320C5420GGUR200 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), a leader in semiconductor design and manufacturing. This DSP is part of the TMS320C54x series, which is renowned for its efficient processing capabilities and low power consumption. The TMS320C5420GGUR200 is specifically designed to handle complex algorithms and computations, making it an ideal choice for applications in audio processing, telecommunications, industrial control, and more.

Key Features:

  • Advanced DSP Core: The core of the TMS320C5420GGUR200 operates at a high clock speed, enabling rapid data processing and real-time operations.
  • On-chip Memory: It includes integrated on-chip memory, reducing the need for external memory components and simplifying system design.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is suitable for battery-powered devices and applications where energy conservation is critical.
  • High-Speed I/O: The processor features high-speed input/output ports that facilitate fast data transfer rates, ensuring smooth communication with peripherals and other system components.
  • Scalability: The TMS320C5420GGUR200 is part of a scalable product family, allowing designers to choose the exact DSP for their performance and cost requirements.

Applications:

  • Audio and speech processing
  • Wireless communication systems
  • Industrial control systems
  • Medical imaging
  • Instrumentation and analysis

The TMS320C5420GGUR200 comes in a compact BGA package, making it suitable for space-constrained applications. Its robust architecture and support for a wide range of development tools from Texas Instruments ensure that engineers can develop sophisticated systems with shorter development cycles and improved performance. Whether you're designing a high-fidelity audio system or a complex industrial control solution, the TMS320C5420GGUR200 offers the processing power, efficiency, and reliability that modern applications demand.

Manufacturer: Texas Instruments
Product Category: Digital Signal Processors & Controllers - DSP, DSC
RoHS: Details
Series: TMS320C54x
Product: Fixed-Point Digital Signal Processor
Data Bus Width: 16 bit
Instruction Set Architecture: Harvard
Maximum Clock Frequency: 200 MHz
Program Memory Size: 256 KB
Operating Supply Voltage: 1.8 V, 3.3 V
Mounting Style: SMD/SMT
Package / Case: BGA-144
Packaging: Reel

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.8060 $51.8060
3+ $42.5075 $127.5225
4+ $41.1792 $164.7168
6+ $39.8508 $239.1048
7+ $38.5224 $269.6568
9+ $34.5374 $310.8366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess