EN
  • EN
  • DE

TMS320VC5507ZAY

Part No TMS320VC5507ZAY
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 16BIT 179-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, I²C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353801-TMS320VC5507ZAY
Ultra Librarian 3D Model Ultra Librarian TMS320VC5507ZAY CAD Model

Description

Texas Instruments TMS320VC5507ZAY Digital Signal Processor

The TMS320VC5507ZAY is a powerful digital signal processor (DSP) from Texas Instruments, renowned for its high performance and low power consumption. This DSP is part of the TMS320C5000™ DSP family, which is designed to handle complex digital signal processing tasks with efficiency and reliability.

With a core frequency of up to 300 MHz, the TMS320VC5507ZAY offers designers a balanced compromise between processing power and energy usage. This makes it an excellent choice for battery-powered and portable applications where power conservation is as critical as performance. The device features a robust set of peripherals, including a variety of interfaces suitable for audio, telecommunications, and industrial applications.

The TMS320VC5507ZAY is equipped with 256 KB of on-chip RAM, which allows for efficient data management and quick access to frequently used data. It also supports an external memory interface that can extend its capabilities further. The integrated Enhanced Direct Memory Access (EDMA) controller enables high-speed data transfers without burdening the CPU, thus freeing it up to perform more computation-intensive tasks.

One of the standout features of this DSP is its flexible clock generator, which can be configured to support multiple clocking modes, thereby optimizing the device's performance for various applications. Additionally, the TMS320VC5507ZAY includes a variety of timers, serial ports, and a 10-bit analog-to-digital converter (ADC) that provides a direct interface to analog signals, making it suitable for real-time data acquisition and control tasks.

Designers can take advantage of the rich development ecosystem provided by Texas Instruments, including comprehensive software and hardware tools, to streamline the development process. The TMS320VC5507ZAY is supported by Texas Instruments' Code Composer Studio™ integrated development environment (IDE), which offers advanced debugging and profiling tools to optimize application performance.

In summary, the TMS320VC5507ZAY DSP from Texas Instruments is a versatile and efficient solution for a wide range of signal processing applications. Its combination of processing power, low energy consumption, and extensive peripheral set makes it an ideal choice for designers looking to create sophisticated systems with stringent power and space constraints.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.5068 $89.0136
3+ $36.5184 $109.5552
5+ $35.3772 $176.8860
6+ $34.2360 $205.4160
8+ $33.0948 $264.7584
11+ $29.6712 $326.3832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess