EN
  • EN
  • DE

TMS320VC5401PGE50

Part No TMS320VC5401PGE50
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DPS 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 50MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 16kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1110662-TMS320VC5401PGE50
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5401PGE50 CAD Model

Description

Overview of TMS320VC5401PGE50

The TMS320VC5401PGE50 is a high-performance, fixed-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and processing power in handling complex signal processing tasks. This particular device is part of the TMS320C54x DSP family, which is well-suited for applications requiring fast and efficient computations such as audio processing, telecommunication, and industrial control systems.

Key Features

  • Processing Power: The TMS320VC5401PGE50 operates at a frequency of 50 MHz, providing a robust platform for intensive signal processing operations. Its optimized architecture allows for high-speed mathematical calculations, essential for real-time applications.
  • Memory: It includes a variety of memory options, such as an on-chip ROM of 16K bytes and a RAM of 16K bytes, facilitating rapid access to instructions and data for efficient processing.
  • Peripheral Integration: The DSP is equipped with a range of integrated peripherals, including serial ports for communication, a host-port interface, and a timer, which contribute to reducing system costs and complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320VC5401PGE50 is ideal for battery-powered and portable applications, where power consumption is a critical consideration.
  • Package: The device comes in a 144-pin LQFP (Low-profile Quad Flat Package), providing a compact footprint that is suitable for space-constrained applications.

Applications

The versatility of the TMS320VC5401PGE50 allows it to be used across a wide range of applications. It is particularly effective in:

  • Audio and speech processing, where precise calculations are necessary for sound quality and clarity.
  • Digital communications, such as modems and wireless infrastructure, where speed and reliability are paramount.
  • Industrial control systems, where deterministic processing is required for control and monitoring tasks.

Support and Resources

Developers using the TMS320VC5401PGE50 benefit from TI's extensive support network, which includes development tools, software libraries, and a global community of engineering professionals. TI provides documentation, application notes, and design resources to facilitate the integration of the DSP into various systems and to expedite the development process.

With its robust feature set and support infrastructure, the TMS320VC5401PGE50 is a powerful solution for designers looking to leverage DSP technology in their next project.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2223 $55.3338
14+ $7.5671 $105.9394
21+ $7.3306 $153.9426
29+ $7.0941 $205.7289
37+ $6.8577 $253.7349
49+ $6.1482 $301.2618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess