EN
  • EN
  • DE

TMS320VC5506ZAY

Part No TMS320VC5506ZAY
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 179-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, I²C, McBSP
Clock Rate 108MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353137-TMS320VC5506ZAY
Ultra Librarian 3D Model Ultra Librarian TMS320VC5506ZAY CAD Model

Description

Introducing the TMS320VC5506ZAY by Texas Instruments

The TMS320VC5506ZAY is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and efficient power consumption. This DSP is part of the TMS320C55x DSP family, which is well-known for its use in applications requiring precise and rapid signal processing.

Key Features:

  • High-Performance Digital Signal Processing: With a core frequency of up to 200 MHz, the TMS320VC5506ZAY can execute up to 400 million instructions per second (MIPS), making it suitable for high-speed signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices due to its various power-saving modes, allowing for extended operation times.
  • Integrated Peripherals: This DSP includes a range of on-chip peripherals such as a multichannel buffered serial port (McBSP), an inter-integrated circuit (I2C) bus, a host-port interface (HPI), and timers, which facilitate easy interfacing with other components and peripherals in a system.
  • Memory Flexibility: It supports a flexible memory interface with an external memory interface (EMIF) that allows for connection to a variety of memory types, including SDRAM and Flash, to meet diverse application requirements.
  • Optimized for Audio and Voice: The TMS320VC5506ZAY is particularly adept at handling audio and voice processing tasks, making it a popular choice for applications such as professional audio equipment, voice recognition systems, and telecommunication devices.

Applications:

The versatility of the TMS320VC5506ZAY allows it to be used in a wide range of applications. It excels in fields such as:

  • Audio processing and effects
  • Professional and consumer audio systems
  • Speech and audio codecs
  • Biometric analysis and security systems
  • Medical imaging and diagnostics
  • Telecommunications infrastructure

With its combination of performance, power efficiency, and integrated features, the TMS320VC5506ZAY from Texas Instruments stands out as a powerful solution for designers looking to create sophisticated digital signal processing systems. Its compact size and extensive support from Texas Instruments further ensure that it can be seamlessly integrated into a wide array of products, driving innovation in digital signal processing technology.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1817 $64.7268
8+ $13.2773 $106.2184
12+ $12.8624 $154.3488
17+ $12.4475 $211.6075
21+ $12.0325 $252.6825
28+ $10.7878 $302.0584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess