EN
  • EN
  • DE
  • IT

AD5522JSVUZ

Part No AD5522JSVUZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Per-Pin Parametric Measurement Unit (PPMU)
Applications Automatic Test Equipment
Mounting SMD
Package 80-TQFP Exposed Pad
Manufacturer Package 80-TQFP-EP (12x12)
Win Source Part Number 1136274-AD5522JSVUZ
Manufacturer Homepage www.analog.com
Family Name AD5522
Introduction Date September 06, 2006
ECCN EAR99
Country of Origin Philippines, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5522JSVUZ CAD Model

Description

Introducing the AD5522JSVUZ by Analog Devices Inc.

The AD5522JSVUZ is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Analog Devices Inc., designed to meet the rigorous demands of test and measurement applications. This precision device is engineered to deliver exceptional performance and reliability for a wide range of professional uses.

Key Features

  • Multi-Channel Integration: The AD5522JSVUZ is equipped with multiple independent channels, each capable of providing parametric measurement unit (PMU) functionalities. This design allows simultaneous testing and measurement across various points in a circuit, enhancing the efficiency of testing procedures.
  • High Precision: Analog Devices Inc. has ensured that this product offers high-precision measurement capabilities. It is ideal for applications where accuracy is paramount, such as in the calibration of sensitive electronic components and systems.
  • Programmable Voltage and Current Ranges: The device features programmable voltage and current ranges, giving users the flexibility to tailor the output to suit specific testing requirements. This versatility makes it an invaluable tool for a broad spectrum of electronic testing scenarios.
  • Integrated Protection Features: To safeguard the device and the system under test, the AD5522JSVUZ includes integrated protection features. These are designed to prevent damage from overvoltage, overcurrent, and other potentially harmful conditions.

Applications

The AD5522JSVUZ from Analog Devices Inc. is highly suited for use in automated test equipment (ATE), system-on-chip (SoC) testing platforms, and other specialized testing environments. Its robust design and advanced features make it an excellent choice for professionals in the semiconductor, aerospace, and defense industries, as well as for research institutions where precision testing is critical.

Technical Specifications

The technical specifications of the AD5522JSVUZ include a broad operating temperature range, ensuring reliable performance under various environmental conditions. The device comes in a compact package, optimized for easy integration into complex electronic systems without compromising on space.

For engineers and technicians seeking a high-quality, versatile IC for their testing and measurement needs, the AD5522JSVUZ by Analog Devices Inc. represents a top-tier solution that combines functionality, precision, and durability.

Please refer to the official datasheet of the AD5522JSVUZ for detailed technical specifications, recommended operating conditions, and application notes to ensure optimal usage of this product.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $189.6993 $189.6993
2+ $170.0752 $340.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,222 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess