EN
  • EN
  • DE

ATECC108A-MAHDA-T

Part No ATECC108A-MAHDA-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Authentication Chip 8-UDFN (2x3)
Manufacturer Microchip Technology
Series CryptoAuthentication™
Package Reel - TR
Family Name ATECC108
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number ATECC108A-MAHDA-TCT, ATECC108A-MAHDA-TDKR, ATECC108A-MAHDA-TTR, ATECC108A-MAHDA-T-ND
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851961-ATECC108A-MAHDA-T
Ultra Librarian 3D Model Ultra Librarian ATECC108A-MAHDA-T CAD Model

Description

The ATECC108A-MAHDA-T is a CryptoAuthentication™ device manufactured by Microchip Technology. It is designed to provide a hardware-based security solution for various applications, including authentication, secure storage, and key generation. This device integrates cryptographic algorithms and secure key storage to protect sensitive data and prevent unauthorized access. It's a highly secure and cost-effective solution for enhancing the security of embedded systems.

Applications:

  • Authentication
  • Secure Boot
  • Key Storage
  • Secure Communication
  • Anti-Counterfeiting

Features:

  • SHA-256 Hash Algorithm
  • Secure Key Storage
  • Unique 72-Bit Serial Number
  • Single-Wire Interface
  • Low Power Consumption

Benefits:

  • Enhances the security of embedded systems
  • Protects sensitive data from unauthorized access
  • Simplifies the implementation of secure authentication
  • Reduces the risk of counterfeiting
  • Offers a cost-effective security solution

Additional Details:

The ATECC108A-MAHDA-T is a secure element that implements the SHA-256 hash algorithm for authentication and secure communication. It features secure key storage to protect cryptographic keys from being compromised. The device also has a unique 72-bit serial number that can be used for device identification and tracking. It communicates with a host microcontroller via a single-wire interface, simplifying integration into existing systems. The device operates from a single supply voltage and is available in a small package. The 'MAHDA-T' likely refers to the specific packaging and temperature range. Detailed specifications, including operating voltage, current consumption, and cryptographic performance, can be found in the Microchip ATECC108A datasheet. This device is commonly used in applications requiring secure authentication and data protection, such as IoT devices, medical devices, and industrial equipment.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1373 $57.0984
18+ $5.8563 $105.4134
27+ $5.6733 $153.1791
37+ $5.4903 $203.1411
48+ $5.3073 $254.7504
64+ $4.7582 $304.5248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,287 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess