EN
  • EN
  • DE

AT88SA100S-SH-T

Part No AT88SA100S-SH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC BATTERY AUTHENTICATION 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Authentication Chip 8-SOIC
Manufacturer Microchip Technology
Series CryptoAuthentication™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT88SA100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT88SA100S-SH-TTR, AT88SA100SSHT, AT88SA100S-SH-T-ND, AT88SA100S-SH-TCT, AT88SA100S-SH-TDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862181-AT88SA100S-SH-T
Ultra Librarian 3D Model Ultra Librarian AT88SA100S-SH-T CAD Model

Description

Microchip Technology AT88SA100S-SH-T Cryptographic Module

The AT88SA100S-SH-T from Microchip Technology is a sophisticated cryptographic module designed to provide a high level of security for embedded systems. This compact device is part of Microchip's CryptoAuthentication™ family, which offers a cost-effective and flexible solution to implement robust hardware-based security for various applications.

Key Features:

  • Advanced Security: The module is built with an emphasis on security, featuring a high-quality random number generator, unique 72-bit serial number, and a 256-bit SHA-256 hash engine.
  • Easy Integration: With its small eight-lead SOIC package, the AT88SA100S-SH-T is designed for easy integration into existing designs, minimizing the need for extensive redesigns or layout changes.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Flexible Use Cases: This module is ideal for use in a variety of applications, including IoT devices, accessory and consumable authentication, secure boot, and many others that require secure key storage and cryptographic operations.
  • High Reliability: Manufactured by Microchip Technology, a leader in the field of microcontrollers and analog semiconductors, the AT88SA100S-SH-T is engineered for reliability and long-term performance.

Specifications:

Parameter Value Package / Case 8-SOIC (0.154", 3.90mm Width) Operating Temperature -40°C ~ 85°C Function Authentication Chip Interface Single-Wire

The AT88SA100S-SH-T cryptographic module is a testament to Microchip's commitment to providing secure and reliable solutions for the protection of electronic information. Whether it's for securing communication, ensuring the integrity of data, or preventing counterfeiting, this device is an excellent choice for designers looking to enhance the security of their systems.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess