EN
  • EN
  • DE

AT88SA10HS-TSU-T

Part No AT88SA10HS-TSU-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Authentication Chip SOT-23-3
Manufacturer Microchip Technology
Series CryptoAuthentication™
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name AT88SA10H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT88SA10HS-TSU-TCT, AT88SA10HS-TSU-TTR, AT88SA10HSTSUT, AT88SA10HS-TSU-TDKR, AT88SA10HS-TSU-T-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862182-AT88SA10HS-TSU-T
Ultra Librarian 3D Model Ultra Librarian AT88SA10HS-TSU-T CAD Model

Description

Microchip Technology AT88SA10HS-TSU-T Secure Authentication IC

The AT88SA10HS-TSU-T from Microchip Technology is a state-of-the-art secure authentication integrated circuit (IC) designed to provide a robust security solution for a wide range of applications. This compact and efficient IC is an essential component for systems requiring reliable verification of authenticity, protection against counterfeiting, and safeguarding against unauthorized usage.

Featuring Microchip's advanced cryptographic algorithms, the AT88SA10HS-TSU-T employs a SHA-256 hash function, making it practically impervious to brute-force attacks and ensuring that only authorized users and devices can access sensitive information or functionalities. This high-security feature is particularly useful for applications in the fields of consumer electronics, medical devices, industrial automation, and IoT devices, where security and data integrity are of paramount importance.

The device operates at a voltage range of 2.5V to 5.5V, which allows it to seamlessly integrate into most existing power environments. The IC comes in a compact, surface-mountable 8-lead SOIC package, making it suitable for space-constrained applications without compromising on security.

With its one-time programmable (OTP) memory, the AT88SA10HS-TSU-T can store unique keys that are used for authentication purposes. Once programmed, the data cannot be altered, providing a permanent and secure solution for device authentication. This feature ensures that each IC is unique and can be traced back to its origin, providing an additional layer of security and traceability.

Furthermore, the AT88SA10HS-TSU-T is designed to be user-friendly and easily integrated into existing designs. Microchip provides extensive support and documentation, including application notes and reference designs, to facilitate the adoption of this IC into various applications.

In conclusion, the AT88SA10HS-TSU-T by Microchip Technology is an indispensable component for any application where security is a concern. Its robust cryptographic features, ease of integration, and reliable performance make it an excellent choice for securing your next project against the ever-evolving threats in today's digital world.

You May Also Be Interested in

Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2428 $62.1400
115+ $1.0198 $117.2770
180+ $0.9879 $177.8220
245+ $0.9560 $234.2200
315+ $0.9242 $291.1230
420+ $0.8286 $348.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess