EN
  • EN
  • DE

LM385MX-1.2

Part No LM385MX-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-1.2-N/LM285-1.2-N/LM385-1.2-N Micropower Voltage Reference Diode | IC VREF SHUNT 1.235V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.235V
Output Current 20mA
Tolerance -2.43%, +2.02%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 15μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM385
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 710790-LM385MX-1.2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM385MX-1.2 CAD Model

Description

The LM385MX-1.2 is a precision micro-power voltage reference from Texas Instruments, designed for exceptional stability and reliability for a wide array of electronic applications. This voltage reference device is a staple in the industry, known for its low dynamic impedance and a fixed voltage of 1.2 volts, making it an indispensable component in many circuit designs.

Key Features

  • Fixed Output Voltage: 1.2V with high precision.
  • Low Dynamic Impedance: Ensures stable reverse breakdown voltage accuracy over a wide range of operating temperatures and currents.
  • Low Power: Ideal for battery-powered devices, with minimal power consumption.
  • Wide Operating Current: Functions optimally across a broad range of current values.
  • Temperature Compensated: Offers a stable output despite fluctuations in temperature, making it suitable for environments with varying thermal conditions.
  • Small Package Size: Available in an SOIC-8 package, perfect for space-constrained applications.

Applications

The versatility of the LM385MX-1.2 allows it to be used in a multitude of applications. It is particularly well-suited for use in portable, battery-powered devices due to its low power consumption. Additionally, it is commonly found in power supplies, instrumentation, and analog circuits where a stable reference voltage is critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM385MX-1.2 is no exception. It is designed to meet the stringent requirements of the most demanding applications. Users can expect consistent performance and longevity, making it a reliable choice for both commercial and industrial uses.

Easy Integration

The LM385MX-1.2 is designed for easy implementation into various circuit designs. Its standard package and pinout make it compatible with many existing layouts, simplifying the design process and reducing time to market for products that require a stable voltage reference.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0903 $50.1165
1,350+ $0.0741 $100.0350
2,090+ $0.0718 $150.0620
2,880+ $0.0695 $200.1600
3,725+ $0.0672 $250.3200
4,985+ $0.0602 $300.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,063 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess