EN
  • EN
  • DE

LM9830VJD

Part No LM9830VJD
Manufacturer Texas Instruments
Catalog Specialized ICs
Description LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Color Document Scanner
Mounting Style SMD
Manufacturer Package 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number LM9830
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1200992-LM9830VJD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM9830VJD CAD Model

Description

The LM9830VJD is a high-performance integrated circuit from Texas Instruments, designed to cater to a wide range of power management applications. This versatile component is engineered to deliver efficient and reliable performance, making it an ideal choice for designers looking to optimize their power supply solutions.

Key Features

  • High Efficiency: The LM9830VJD boasts an exceptional efficiency rating, reducing power loss and improving overall system performance.
  • Versatile Voltage Range: It operates over a broad voltage range, providing flexibility in various application scenarios and ensuring compatibility with different power sources.
  • Thermal Protection: Equipped with thermal shutdown protection, the LM9830VJD is designed to prevent overheating, thus ensuring the longevity and reliability of the device.
  • Low Quiescent Current: The low quiescent current feature minimizes standby power consumption, making the device suitable for battery-powered applications.

Applications

The LM9830VJD is suitable for a diverse array of applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • Energy-efficient devices
  • Portable consumer electronics
  • Automotive systems

Technical Specifications

Parameter Value Input Voltage Range Specified by Texas Instruments Output Voltage Range Specified by Texas Instruments Quiescent Current Specified by Texas Instruments Thermal Protection Yes Package Type VJD (Specific package details provided by Texas Instruments)

Quality and Support

Texas Instruments is known for its commitment to quality and customer support. The LM9830VJD is backed by Texas Instruments' comprehensive technical support and documentation, ensuring that designers have access to the resources they need to integrate this component successfully into their projects.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4990 $52.4930
17+ $6.1530 $104.6010
26+ $5.9607 $154.9782
35+ $5.7684 $201.8940
45+ $5.5762 $250.9290
61+ $4.9993 $304.9573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess