EN
  • EN
  • DE

AT88SC0204CA-SH-T

Part No AT88SC0204CA-SH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 2K I2C 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Secure Memory 8-SOIC
Manufacturer Microchip Technology
Series CryptoMemory®
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT88SC0204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 1611-AT88SC0204CA-SH-TTR-ND, AT88SC0204CA-SH-TDKR, 1611-AT88SC0204CA-SH-TTRINACTIVE, 1611-AT88SC0204CA-SH-TDKR, 1611-AT88SC0204CA-SH-TCT, 1611-AT88SC0204CA-SH-TDKR-ND, 1611-AT88SC0204CA-SH-TTR, AT88SC0204CA-SH-TTR, AT88SC0204CASHT, 1611-AT88SC0204CA-SH-TDKRINACTIVE, AT88SC0204CA-SH-TCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862183-AT88SC0204CA-SH-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0204CA-SH-T CAD Model

Description

Microchip Technology AT88SC0204CA-SH-T Secure Microcontroller

The AT88SC0204CA-SH-T is a cutting-edge secure microcontroller developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to deliver high levels of security for a range of applications, including access control, secure data storage, and secure communications in various industries such as banking, telecommunications, and healthcare.

The AT88SC0204CA-SH-T is part of the CryptoMemory® series, which is renowned for its robust security features. It comes with a 2-Kbit EEPROM memory size, which provides ample space for secure data storage. The device operates at a voltage range of 2.7V to 5.5V, making it suitable for a wide array of power supply conditions, and it is available in a compact SOIC-8 package, ensuring a minimal footprint on the circuit board.

One of the key features of this secure microcontroller is its advanced cryptographic engine that supports stream encryption algorithms, providing a high level of protection against data tampering and unauthorized access. The chip also includes active shielding, tamper detection, and secure memory partitioning, which further enhance its security capabilities.

In addition to its security features, the AT88SC0204CA-SH-T offers a flexible and user-friendly interface. It supports both I2C and SPI communication protocols, allowing for easy integration with a wide range of microcontroller-based systems. The device's endurance is also noteworthy, with a minimum of 100,000 write/erase cycles and a data retention period of at least ten years, ensuring long-term reliability and performance.

The AT88SC0204CA-SH-T is available in a tape and reel packaging format, making it ideal for automated assembly processes. Microchip Technology also provides comprehensive technical support and documentation for this product, including datasheets, application notes, and software libraries, to facilitate development and accelerate time-to-market for designers and engineers.

Overall, the AT88SC0204CA-SH-T from Microchip Technology is an exceptional choice for any application requiring a secure and reliable microcontroller solution. Its advanced features and robust design ensure it meets the stringent requirements of secure electronic systems.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1461 $51.5064
57+ $1.7609 $100.3713
88+ $1.7059 $150.1192
122+ $1.6509 $201.4098
157+ $1.5958 $250.5406
210+ $1.4308 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess