EN
  • EN
  • DE

HCS515-I/SL

Part No HCS515-I/SL
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING DECODER 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Code Hopping Decoder 14-SOIC
Manufacturer Microchip Technology
Series KEELOQ®
Package Tube
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name HCS515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HCS515-I/SL-NDR, HCS515ISL
Quantity per package 57
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873375-HCS515-I/SL
Ultra Librarian 3D Model Ultra Librarian HCS515-I/SL CAD Model

Description

Microchip Technology HCS515-I/SL Product Overview

The Microchip Technology HCS515-I/SL is a sophisticated integrated circuit designed for the secure transmission and storage of data. This product is part of the KEELOQ® Hopping & Code Storage Device family, which is renowned for its robust security measures. The HCS515-I/SL is particularly suitable for use in remote keyless entry (RKE) systems, garage door openers, and any application requiring secure wireless communication.

Key Features

  • KEELOQ Hopping Code Technology: This technology ensures that each transmission is unique, significantly reducing the chances of code interception and unauthorized access.
  • EEPROM Memory: The device includes 96 bits of EEPROM, which can be used to store keys, system parameters, or user data securely.
  • High Security: With its built-in encryption algorithms and secure synchronization process, the HCS515-I/SL offers a high level of security against scanning and replay attacks.
  • Flexible Oscillator Options: The device supports both Resistor-Capacitor (RC) and Crystal oscillator configurations, providing design flexibility.
  • Low Power Consumption: The HCS515-I/SL is designed for battery-operated devices, with features that minimize power consumption for extended battery life.
  • Serial Number: Each unit comes with a pre-programmed 32-bit serial number, which cannot be altered, ensuring unique identification for each device.
  • Easy Integration: The device's small form factor and industry-standard packaging make it easy to integrate into various designs without significant adjustments to existing layouts.

Applications

  • Remote Keyless Entry (RKE) systems for vehicles
  • Garage door openers
  • Home security systems
  • Wireless access control systems

The HCS515-I/SL from Microchip Technology stands out as a reliable and secure solution for wireless communication in a wide range of applications. Its robust security features, combined with low power consumption and ease of integration, make it an excellent choice for designers looking to enhance the security and performance of their wireless systems.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9189 $52.5402
42+ $2.3950 $100.5900
65+ $2.3202 $150.8130
90+ $2.2453 $202.0770
116+ $2.1705 $251.7780
155+ $1.9459 $301.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess