EN
  • EN
  • DE

NSR01F30NXT5G

Part No NSR01F30NXT5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA 2DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 100mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 100mA
Current - Reverse Leakage @ Vr 50μA @ 30V
Capacitance @ Vr, F 7pF @ 5V, 1MHz
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 025699-NSR01F30NXT5G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSR01F30NXT5G CAD Model

Description

The NSR01F30NXT5G is a cutting-edge semiconductor device from ON Semiconductor, a renowned leader in the industry. This product is a Schottky Barrier Diode, designed for applications requiring high efficiency, low power loss, and fast switching capabilities. It is particularly well-suited for use in portable devices, power management systems, and various other electronic circuits that demand high performance and reliability.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching characteristics, the NSR01F30NXT5G is ideal for high-frequency applications, ensuring minimal signal delay and reduced switching losses.
  • Low Leakage Current: The device exhibits low leakage current, contributing to energy conservation and extending battery life in portable applications.
  • Compact SOD-523 Package: The small form factor of the SOD-523 package allows for high-density board designs, saving valuable space on printed circuit boards (PCBs).
  • Halogen-Free: Adhering to environmental standards, this product is halogen-free, making it an eco-friendly choice for manufacturers and consumers alike.

Applications

The versatility of the NSR01F30NXT5G makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Load switch applications
  • Reverse battery protection
  • Portable devices (smartphones, laptops, etc.)

Technical Specifications

Parameter Value Package SOD-523 Diode Configuration Single Maximum Forward Voltage 370 mV @ 10 mA Maximum Reverse Current 30 μA @ 30 V Operating Temperature Range -55°C to +125°C

With its robust performance and compact size, the NSR01F30NXT5G from ON Semiconductor is an excellent choice for designers seeking to enhance their electronic designs with a reliable and efficient Schottky Barrier Diode.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2604 $50.7780
470+ $0.2137 $100.4390
725+ $0.2070 $150.0750
1,000+ $0.2004 $200.4000
1,295+ $0.1937 $250.8415
1,730+ $0.1736 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,200 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess