EN
  • EN
  • DE

DLPC3478CZEZ

Part No DLPC3478CZEZ
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY AND LGT 201NFBGA  /  DLP Driver 201-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tray
Display Type DLP
Interface I2C, Parallel
Current - Supply 185 mA
Voltage - Supply 1.045V ~ 1.155V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 201-VFBGA
Supplier Device Package 201-NFBGA (13x13)
Base Product Number DLPC3478
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50297
Standard Package 119
Win Source Part Number 977378-DLPC3478CZEZ
Ultra Librarian 3D Model Ultra Librarian DLPC3478CZEZ CAD Model

Description

The DLPC3478CZEZ, manufactured by Texas Instruments, is a state-of-the-art digital controller purposed for advanced light control applications. This sophisticated piece of technology is an integral component in the DLP® chipset, designed to work in conjunction with DLP technology to deliver high-resolution display and advanced light control solutions.

As part of Texas Instruments' DLP® 0.3 WVGA chipset, the DLPC3478CZEZ is optimized for video and data display applications, including portable displays, smart home devices, and compact projection systems. It is particularly well-suited for use in small-form-factor and portable devices due to its compact size and low power consumption.

The controller offers a host of features that make it a versatile and powerful choice for developers and manufacturers. With support for a wide range of input data formats, the DLPC3478CZEZ ensures compatibility with various video sources and interfaces. Its high-speed operation enables smooth video playback and quick data processing, which is critical for applications requiring real-time data projection.

The DLPC3478CZEZ also boasts advanced image processing capabilities. These include keystone correction, color management, and the ability to drive high-resolution displays with precision and clarity. Users can expect vibrant and accurate color reproduction, making the controller ideal for applications where image quality is of utmost importance.

One of the key advantages of the DLPC3478CZEZ is its integration with Texas Instruments' DMD (Digital Micromirror Device) technology. This synergy allows for highly efficient light modulation, enabling the creation of sharp and bright images even in environments with ambient light.

For developers, Texas Instruments provides comprehensive support through detailed documentation, reference designs, and a developer community. This ensures that integrating the DLPC3478CZEZ into products is as seamless as possible, allowing for rapid development and deployment of cutting-edge display solutions.

Overall, the DLPC3478CZEZ controller is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the ever-evolving market of digital display technology.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.1342 $91.1342
2+ $88.1944 $176.3888
3+ $85.2546 $255.7638
4+ $76.4351 $305.7404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess