EN
  • EN
  • DE

SY58627LMG

Part No SY58627LMG
Manufacturer Microchip Technology
Catalog Specialized ICs
Description DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Type Receive Buffer
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number SY58627
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1263069-SY58627LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58627LMG CAD Model

Description

Introducing the SY58627LMG - A High-Performance Solution from Microchip Technology

The SY58627LMG by Microchip Technology is a cutting-edge component designed for the most demanding applications where precision and reliability are paramount. This high-speed, low-power device is a testament to Microchip's commitment to providing advanced solutions for the electronics industry.

Key Features:

  • High-Speed Performance: The SY58627LMG is engineered to operate at exceptionally high speeds, making it ideal for critical applications that require rapid data processing and communication.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, reducing the overall power consumption of the systems it is integrated into, which is crucial for battery-powered or energy-sensitive applications.
  • Robust Design: Built to withstand the rigors of intense operational environments, the SY58627LMG maintains its performance over a wide range of temperatures and conditions.
  • Compact Footprint: The device comes in a package that is optimized for space-saving, allowing it to fit into compact electronic assemblies without compromising performance.

Applications:

The versatility of the SY58627LMG allows it to be used across various sectors, including:

  • Telecommunications
  • Data Centers
  • High-speed Computing
  • Industrial Automation
  • Medical Equipment

Quality and Reliability:

Microchip Technology's SY58627LMG is manufactured to meet the highest quality standards, ensuring that each device operates reliably over its intended lifespan. Customers can trust in the durability and performance of this product, backed by Microchip's reputation for excellence in the semiconductor industry.

Technical Support:

Microchip Technology provides extensive technical support for the SY58627LMG, offering detailed documentation, application notes, and customer service to assist with integration, troubleshooting, and optimization of the product within various applications.

With the SY58627LMG, Microchip Technology continues to push the boundaries of what's possible in electronic components, delivering a product that not only meets but exceeds the expectations of modern technology demands.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1493 $56.5972
8+ $13.2538 $106.0304
12+ $12.8060 $153.6720
17+ $11.9105 $202.4785
22+ $11.4627 $252.1794
28+ $11.0150 $308.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess