EN
  • EN
  • DE

CC1175RHMR

Part No CC1175RHMR
Manufacturer Texas Instruments
Catalog RF Transmitters
Description High Performance RF Transmitter for Narrowband Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
Frequency 164MHz ~ 192MHz, 274MHz ~ 320MHz, 410MHz ~ 480MHz, 820MHz ~ 960MHz
Applications Home/Building Automation, Industrial Control and Monitoring
Modulation or Protocol ISM, SRD
Data Rate (Maximum) 200kbps
Power - Output 16dBm
Current - Transmitting 54mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1159410-CC1175RHMR
Manufacturer Homepage www.ti.com
Family Name CC1175
Introduction Date January 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian CC1175RHMR CAD Model

Description

The CC1175RHMR from Texas Instruments is a high-performance, sub-1 GHz RF transmitter designed for those who require reliable wireless communication in a variety of applications. This versatile component is particularly suitable for systems that demand long-range connectivity and low power consumption.

Key Features

  • Frequency Range: The device operates in the sub-1 GHz band, making it ideal for industrial, scientific, and medical (ISM) applications, as well as other wireless systems.
  • Modulation: It supports flexible modulation formats, including 2-FSK, 4-FSK, GFSK, and OOK, allowing for a wide range of data rates and link optimizations.
  • Output Power: The CC1175RHMR can deliver up to +16 dBm output power, providing robust signal strength for extended range transmission.
  • Low Power Consumption: Designed with energy efficiency in mind, this transmitter is an excellent choice for battery-powered devices, ensuring a longer operational lifespan.
  • Programmable Data Rate: The data rate is programmable up to 600 kbps, which facilitates a variety of transmission speeds to suit different application needs.
  • Integrated Power Amplifier: Its integrated power amplifier helps in reducing the external component count, thus simplifying design and reducing overall system cost.

Applications

The CC1175RHMR is a highly adaptable component that can be used in a range of applications. It is particularly well-suited for wireless sensor networks, home and building automation, industrial monitoring and control, wireless alarm and security systems, smart metering, and other IoT solutions where reliable wireless communication is crucial.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CC1175RHMR is no exception. The device is built to meet high standards of reliability and performance, ensuring that your wireless systems operate smoothly and consistently.

Whether you are developing a new wireless solution or upgrading an existing system, the CC1175RHMR from Texas Instruments provides the features and reliability you need to deliver top-notch wireless connectivity.

You May Also Be Interested in

Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess