EN
  • EN
  • DE

ATA5757C-6DQY-66

Part No ATA5757C-6DQY-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC XMITTER UHF 433MHZ 10TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 433MHz
Applications TPM (Tire Pressure Monitor)
Modulation or Protocol ASK, FSK
Data Rate (Max) 40kbps
Power - Output 6dBm
Current - Transmitting 8.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1019940-ATA5757C-6DQY-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5757C-6DQY-66 CAD Model

Description

The ATA5757C-6DQY-66 is a cutting-edge component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor devices, specifically tailored for use in a wide range of applications, including automotive, industrial, consumer electronics, and communication systems.

Key Features

  • High Frequency Precision: The ATA5757C-6DQY-66 operates at a high frequency, ensuring accurate and reliable performance for critical applications that demand precision.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to minimize energy usage, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Design: The robust construction of the ATA5757C-6DQY-66 allows it to perform consistently in harsh environments, withstanding temperature variations and other challenging conditions.

Applications

The versatility of the ATA5757C-6DQY-66 allows it to be used in a variety of applications. Its high precision and low power consumption make it particularly suitable for:

  • Automotive systems, such as keyless entry and tire pressure monitoring
  • Industrial control systems that require accurate timing and control
  • Consumer electronics, including remote controls and gaming devices
  • Wireless communication devices that need to maintain signal integrity

Technical Specifications

The ATA5757C-6DQY-66 boasts a set of technical specifications that make it a top choice for designers and engineers looking for high-quality components:

  • Manufacturer: Microchip Technology
  • Product Category: Semiconductor Devices
  • RoHS: Compliant with the Restriction of Hazardous Substances directive

In conclusion, the ATA5757C-6DQY-66 from Microchip Technology is a reliable and efficient solution for a wide array of electronic applications. Its high-frequency operation, energy efficiency, and durability make it an essential component for any project requiring precision and longevity.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.2772
Melexis Technologies NV
IC XMITTER 868/915MHZ FSK 8SOIC
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.1274
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1265 $61.9575
125+ $0.9244 $115.5500
195+ $0.8955 $174.6225
270+ $0.8666 $233.9820
345+ $0.8378 $289.0410
465+ $0.7511 $349.2615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess