EN
  • EN
  • DE

MC56F81668VLH

Part No MC56F81668VLH
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSC 128KB/20KB LQFP64
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Series 56F8xxx
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name MC56F81668
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-MC56F81668VLH, 935404499557
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926170-MC56F81668VLH
Ultra Librarian 3D Model Ultra Librarian MC56F81668VLH CAD Model

Description

The NXP MC56F81668VLH is a state-of-the-art digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid device is part of NXP's 56F8xxx series, designed to deliver optimal performance for advanced motor control, digital power conversion, and embedded control applications.

Key Features

  • Core: The MC56F81668VLH boasts a 32-bit 56800EX DSP core, capable of up to 100 MIPS performance at 100 MHz, providing the computational speed required for high-precision, real-time control tasks.
  • Memory: Equipped with 128 KB of flash memory and 12 KB of SRAM, this DSC offers ample storage for complex algorithms and control programs.
  • Peripherals: A rich set of peripherals enhances the controller's versatility, including a multi-channel ADC, PWM generators, timers, and communication interfaces such as SPI, I2C, UART, and CAN, enabling easy integration into a variety of systems.
  • Power Efficiency: Designed with power efficiency in mind, the MC56F81668VLH features low-power modes and a fast wake-up capability, making it suitable for power-sensitive applications.
  • Package: The device is available in a compact 64-pin LQFP package, ensuring a small footprint for space-constrained applications.

Applications

The MC56F81668VLH is ideal for a wide range of applications, especially where precise control and high computational performance are required. Its typical applications include:

  • Advanced motor control systems for industrial and automotive applications.
  • Digital power supplies and power management systems.
  • Embedded control systems requiring robust performance and a rich peripheral set.

Development Support

NXP provides comprehensive development support for the MC56F81668VLH, including software libraries, development tools, and reference designs to accelerate the development process and help engineers bring their products to market faster.

With its powerful DSP core, extensive peripheral set, and energy-efficient design, the NXP MC56F81668VLH is an excellent choice for engineers looking to develop sophisticated control systems that demand high-speed processing and multi-faceted functionality.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess