EN
  • EN
  • DE

MAX2370ETM+T

Part No MAX2370ETM+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TRANSMITTER QUAD 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 450MHz
Modulation or Protocol CDMA2000
Power - Output 10dBm
Current - Transmitting 134mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Dimension 48-WFQFN Exposed Pad
Win Source Part Number 002980-MAX2370ETM+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2370ETM+T CAD Model

Description

Maxim Integrated's MAX2370ETM+T RF Receiver

The MAX2370ETM+T from Maxim Integrated is a high-performance RF receiver designed for the demanding requirements of wireless communication systems. This integrated circuit (IC) is a testament to Maxim's commitment to providing advanced solutions that enhance the reliability and functionality of radio frequency applications.

Key Features

  • Frequency Range: The MAX2370ETM+T operates at a frequency range that is suitable for various applications, making it a versatile choice for designers.
  • Low Noise Figure: With a low noise figure, this receiver ensures high sensitivity and improved signal quality, which is crucial for maintaining the integrity of the received signal.
  • High Linearity: The device boasts high linearity, which reduces signal distortion and allows for the accurate reception of a wide range of signal amplitudes.
  • Integration: The receiver integrates several components, including an LNA, mixer, and IF amplifier, which simplifies the design and reduces the overall component count.
  • Power Efficiency: Designed with power efficiency in mind, the MAX2370ETM+T helps conserve battery life in portable applications, making it ideal for mobile communication devices.
  • Adjustable Gain: It offers adjustable gain control, enabling optimization for different signal conditions and system requirements.
  • Small Package: The compact 48-pin TQFN package allows for space-saving designs, which is critical in today's miniaturized electronic devices.

Applications

The MAX2370ETM+T is well-suited for a variety of applications, including but not limited to:

  • Wireless Local Loop (WLL)
  • Wireless Infrastructure
  • Base Station Receivers
  • Point-to-Point Communication Systems
  • Spread Spectrum Communication Systems

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX2370ETM+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. Whether used in commercial or industrial environments, this RF receiver is designed to deliver consistent performance over its operational lifespan.

Overall, the MAX2370ETM+T is a testament to Maxim Integrated's expertise in RF technology, offering a blend of performance, integration, and efficiency that can significantly benefit modern wireless communication systems.

You May Also Be Interested in

Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4024 $60.0600
59+ $1.9716 $116.3244
91+ $1.9104 $173.8464
125+ $1.8480 $231.0000
162+ $1.7868 $289.4616
217+ $1.6020 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess