EN
  • EN
  • DE

ATA5795C-PNQW

Part No ATA5795C-PNQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ISM 315-433MHZ 32VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ISM 315MHz ~ 433MHz 8dBm - - Antenna 32-VFQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATA5795C-PNQWCT, ATA5795C-PNQW-ND, ATA5795C-PNQWTR, ATA5795C-PNQWDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862247-ATA5795C-PNQW
Ultra Librarian 3D Model Ultra Librarian ATA5795C-PNQW CAD Model

Description

The ATA5795C-PNQW is a sophisticated low-power RF transmitter IC manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to meet the demanding requirements of the automotive industry, particularly for remote keyless entry (RKE) and tire pressure monitoring systems (TPMS).

Key Features:

  • Frequency Range: The ATA5795C-PNQW operates in the sub-gigahertz frequency bands, providing excellent propagation characteristics for automotive applications.
  • Modulation: It supports various modulation schemes including ASK, FSK, and PSK, offering flexibility in designing communication protocols.
  • Integrated PLL: The inclusion of a Phase-Locked Loop (PLL) ensures stable and accurate frequency control, critical for reliable communication.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated systems where longevity is crucial.
  • High Output Power: The device can deliver a high output power level, which can be programmed to meet specific application needs, ensuring robust signal transmission.
  • Security Features: It includes advanced security features to prevent unauthorized access and ensure secure communication between devices.
  • Temperature Range: The IC is operational over a wide temperature range, suitable for the harsh environments encountered in automotive applications.
  • Package: The ATA5795C-PNQW is available in a small QFN package, which is ideal for space-constrained applications.

Applications:

The versatility of the ATA5795C-PNQW makes it an excellent choice for a variety of applications within the automotive sector, including but not limited to:

  • Remote Keyless Entry (RKE) Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Remote Start Systems
  • Wireless Control Modules

Microchip Technology's commitment to quality and reliability is evident in the ATA5795C-PNQW, making it a trusted component for developers and manufacturers seeking to enhance the performance and security of their automotive wireless communication systems.

You May Also Be Interested in

Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,784 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess