EN
  • EN
  • DE

T5754C-6AQJ-66

Part No T5754C-6AQJ-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 429MHz to 439MHz
Applications General Purpose Data Transmission Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 32 kBaud
Power - Output 7.5dBm
Current - Transmitting 9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2 V to 4 V
Temperature Range - Operating -40°C to 125°C
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1105158-T5754C-6AQJ-66
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name T5754C
Introduction Date January 01, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian T5754C-6AQJ-66 CAD Model

Description

Microchip Technology's T5754C-6AQJ-66: A Comprehensive Overview

The T5754C-6AQJ-66 is a cutting-edge microcontroller product from the renowned manufacturer Microchip Technology. This device is part of a broad portfolio designed to offer advanced solutions for a multitude of embedded applications. Known for its high reliability and versatile performance, the T5754C-6AQJ-66 is an ideal choice for designers looking to balance power consumption with processing capability.

Key Features

  • Core Processor: The device is built around a powerful core processor that ensures smooth and efficient operation, even in complex computational scenarios.
  • Operating Voltage: It operates within a standard voltage range, providing flexibility in terms of power supply and energy management.
  • Memory: Equipped with ample memory, the T5754C-6AQJ-66 allows for robust program storage and efficient data handling, which is crucial for applications requiring quick data processing and retrieval.
  • Temperature Range: This microcontroller is designed to withstand a wide temperature range, making it suitable for harsh environments and extending its application scope to industrial and automotive sectors.
  • Package / Case: The product comes in a practical package/case that ensures secure mounting and connectivity, as well as protection against physical and environmental factors.
  • Quality and Reliability: As with all Microchip products, the T5754C-6AQJ-66 is manufactured to meet high-quality standards, ensuring reliability and longevity in the field.

Applications

The versatility of the T5754C-6AQJ-66 microcontroller makes it suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Microchip Technology's commitment to innovation is embodied in the T5754C-6AQJ-66, offering developers and engineers a reliable platform for building sophisticated electronic systems. With its robust feature set and proven performance, this microcontroller stands as a top choice for projects that demand the best in class.

You May Also Be Interested in

Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4498 $58.7952
58+ $2.0109 $116.6322
89+ $1.9473 $173.3097
123+ $1.8850 $231.8550
159+ $1.8226 $289.7934
213+ $1.6332 $347.8716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess