Product Overview: TPS73433DDCTG4 by Texas Instruments
The TPS73433DDCTG4 is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This regulator offers a stable and reliable power supply, making it an ideal choice for sensitive applications that require a clean and precise voltage source.
With an output voltage of 3.3V, the TPS73433DDCTG4 is capable of delivering up to 250mA of output current. This makes it suitable for powering a wide range of electronic devices, including microcontrollers, sensors, and analog circuits. The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, maximizing battery life in portable applications.
Key Features:
- High Accuracy: The TPS73433DDCTG4 provides a high level of voltage precision with a tolerance of just ±2%, ensuring reliable performance for critical applications.
- Low Dropout Voltage: This LDO regulator operates with a very low dropout voltage, typically around 40mV at 100mA load, which enhances power efficiency.
- Low Noise: With an optimized design for noise reduction, this device offers low output noise, making it suitable for RF and precision analog circuits.
- Thermal Protection: The TPS73433DDCTG4 is equipped with thermal shutdown and overcurrent protection features, safeguarding the device and the application from potential damage due to overheating or excessive load conditions.
- Small Footprint: Housed in a small SOT-23 package, the TPS73433DDCTG4 saves valuable board space in compact electronic systems.
Applications:
The versatile nature of the TPS73433DDCTG4 allows it to be used in various applications, including but not limited to:
- Portable and battery-powered devices
- Medical equipment
- Analog and digital sensor systems
- Wireless communication modules
- Power supplies for microcontrollers and DSPs
With its combination of high accuracy, low noise, and robust protection features, the TPS73433DDCTG4 from Texas Instruments is a reliable choice for designers looking to optimize power management in their electronic projects.