EN
  • EN
  • DE

ATA5757-6DQY-66

Part No ATA5757-6DQY-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC XMITTER UHF 433MHZ 10TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 433MHz
Applications TPM (Tire Pressure Monitor)
Modulation or Protocol ASK, FSK
Data Rate (Max) 40 kbps
Power - Output 6dBm
Current - Transmitting 8.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1019939-ATA5757-6DQY-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5757-6DQY-66 CAD Model

Description

Microchip Technology's ATA5757-6DQY-66: A Robust Low-Power RF Transmitter

The ATA5757-6DQY-66 is a cutting-edge RF transmitter designed by Microchip Technology, tailored for the modern demands of wireless communication systems. This high-performance component is engineered to deliver reliable and efficient low-power operation, making it an ideal choice for a wide range of applications, including automotive systems, remote keyless entry (RKE), garage door openers, and other wireless control systems.

At the core of the ATA5757-6DQY-66 lies its ability to operate within the 300 MHz to 450 MHz frequency range, providing versatility for various communication protocols and standards. The transmitter is equipped with an integrated PLL synthesizer and a power amplifier, which together ensure stable frequency generation and a robust output signal. This makes the ATA5757-6DQY-66 a highly reliable component in environments with potential signal interference.

Designed with energy efficiency in mind, the ATA5757-6DQY-66 boasts a low-power consumption profile. This feature is particularly beneficial for battery-powered devices, where extended operation time is crucial. The transmitter's advanced power management capabilities also contribute to its eco-friendly footprint, reducing the overall energy requirements of the systems it is integrated into.

Microchip Technology has equipped the ATA5757-6DQY-66 with a programmable output power level, allowing designers to fine-tune the transmitter's performance to meet specific application needs. This level of customization ensures optimal range and power usage for each unique use case. Furthermore, the device's compact form factor makes it an easy fit for space-constrained designs, without compromising on functionality or performance.

The ATA5757-6DQY-66 is also notable for its robustness and durability, with a design that withstands harsh conditions and extended operating temperatures. This resilience ensures consistent performance over the product's lifespan, even in demanding automotive and industrial environments.

In summary, the Microchip Technology ATA5757-6DQY-66 is a versatile and efficient RF transmitter that stands out for its low-power operation, frequency stability, and programmable features. It is a testament to Microchip's commitment to providing advanced solutions for wireless communication challenges.

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8364 $59.1820
12+ $9.7124 $116.5488
19+ $9.4086 $178.7634
26+ $9.1049 $236.7274
33+ $8.8011 $290.4363
44+ $7.8910 $347.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess