EN
  • EN
  • DE

CC1150RST

Part No CC1150RST
Manufacturer Texas Instruments
Catalog RF Transmitters
Description RF TX IC 2-FSK 300-348MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Programmable Not Verified
Frequency 300MHz ~ 348MHz, 400MHz ~ 464MHz, 800MHz ~ 928MHz
Applications AMR, ISM, RKE, SRD
Modulation or Protocol 2-FSK, ASK, GFSK, MSK, OOK
Data Rate (Max) 500kBaud
Power - Output -30dBm ~ 10dBm
Current - Transmitting 28.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-VQFN (4x4)
Base Product Number CC1150
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 576718-CC1150RST
Ultra Librarian 3D Model Ultra Librarian CC1150RST CAD Model

Description

The Texas Instruments CC1150RST is a state-of-the-art, single-chip radio transmitter designed for low-power and high-performance communication systems. This device is part of the CC1100 family, which is renowned for its reliability and efficiency in wireless applications. The CC1150RST is optimized for minimal power consumption while providing robust signal transmission capabilities, making it an ideal choice for battery-operated and power-sensitive devices.

Key Features

  • Frequency Bands: The CC1150RST supports various frequency bands, including 315, 433, 868, and 915 MHz ISM/SRD bands. This flexibility allows it to cater to a wide range of applications and regulatory requirements globally.
  • Modulation Formats: It supports multiple modulation formats such as 2-FSK, GFSK, and OOK, providing versatility in the way data is transmitted over the air.
  • Low Power Consumption: Designed with power efficiency in mind, the CC1150RST features a power-down mode and wake-on-radio functionality, significantly extending battery life in portable applications.
  • High Performance: With its excellent receiver sensitivity and selectivity, the CC1150RST ensures reliable data transmission even in noisy and challenging environments.
  • Programmable Output Power: The output power of the transmitter can be programmed up to +12 dBm, allowing users to balance transmission distance with power consumption according to their specific needs.

Applications

The versatility of the CC1150RST makes it suitable for a wide array of applications, including:

  • Wireless alarm and security systems
  • Home and industrial automation
  • Remote controls
  • Wireless sensor networks
  • Smart metering
  • Telemetry and RFID systems

Integration and Support

Integrating the CC1150RST into a design is facilitated by the availability of comprehensive development tools and resources from Texas Instruments. The device is supported by the SmartRF Studio, which provides a user-friendly interface for configuring the radio and testing its performance. Additionally, Texas Instruments offers extensive technical documentation, application notes, and reference designs to accelerate product development and ensure successful deployment of applications utilizing the CC1150RST.

You May Also Be Interested in

Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Microchip Technology
RF Transmitter ASK/FSK 2.5V/3.3V 8-Pin TSSOP / IC TX UHF ASK/FSK 8TSSOP
Lowest to $2.4498
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2188 $55.9692
20+ $5.1027 $102.0540
31+ $4.9432 $153.2392
42+ $4.7837 $200.9154
55+ $4.6243 $254.3365
73+ $4.1459 $302.6507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess