EN
  • EN
  • DE

SN74ABT16240AD

Part No SN74ABT16240AD
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838311-SN74ABT16240AD
Ultra Librarian 3D Model Ultra Librarian SN74ABT16240AD CAD Model

Description

The SN74ABT16240AD from Texas Instruments is a high-performance, 16-bit buffer/line driver designed for use in bidirectional communication systems and data bus applications. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, offering a perfect balance between speed and power consumption.

Key Features

  • Wide Operating Voltage Range: The device operates at a nominal voltage of 5V, making it compatible with many standard logic families.
  • High-Speed Data Transfer: With a typical shift speed of 4.5 ns, the SN74ABT16240AD ensures rapid data transmission, which is essential for high-speed computing and data-intensive applications.
  • Low Power Consumption: Its advanced design results in reduced power usage without compromising on performance, making it ideal for power-sensitive designs.
  • Output Drive Capability: The device is capable of driving up to 48 mA, allowing it to control a wide range of peripheral components.
  • 3-State Outputs: Features 3-state outputs that increase its versatility by enabling the device to be used in bus-oriented systems.
  • Multiple Package Options: Available in a variety of packages, including the 48-pin SSOP (Shrink Small-Outline Package), which is suitable for space-constrained applications.

Applications

The SN74ABT16240AD is suitable for a wide range of applications, including:

  • High-speed data transfer systems
  • Memory drivers
  • Communication controllers
  • Buffer memory address registers
  • Bus-oriented systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ABT16240AD is no exception, as it is built to meet the stringent requirements of the most demanding applications. Each device undergoes rigorous testing to ensure optimal performance and longevity.

Technical Support and Resources

For technical support, detailed product specifications, and additional resources such as data sheets, application notes, and design guides, customers can visit the Texas Instruments official website or contact their support team directly.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6960 $52.2000
180+ $0.5711 $102.7980
275+ $0.5533 $152.1575
375+ $0.5354 $200.7750
485+ $0.5176 $251.0360
650+ $0.4640 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess