EN
  • EN
  • DE

TSC2200IPWRG4

Part No TSC2200IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PDA ANALOG INTERFACE CIRCUIT | IC SCREEN CNTRL 12BIT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 1.25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TSC2200
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274667-TSC2200IPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2200IPWRG4 CAD Model

Description

Product Overview: TSC2200IPWRG4

The TSC2200IPWRG4 is a versatile and high-performance touch screen controller integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a renowned leader in the semiconductor industry. This advanced IC is specifically engineered to cater to the growing needs of touch-sensitive interfaces in a wide range of electronic devices such as smartphones, tablets, and industrial control panels.

Key Features

  • Integrated Functionality: The TSC2200IPWRG4 combines a 12-bit analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, offering high precision and sensitivity in touch input detection.
  • High-Speed Interface: Equipped with a high-speed SPI serial interface, this IC ensures quick and efficient communication with the host processor, enhancing the overall responsiveness of the touch interface.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it ideal for battery-operated devices.
  • Flexible Voltage Operation: The TSC2200IPWRG4 supports a wide range of supply voltages, accommodating various design requirements for different applications.
  • Compact Form Factor: Housed in a TSSOP-16 package, this IC is compact and suitable for space-constrained applications.

Applications

The TSC2200IPWRG4 is highly adaptable and can be used in a multitude of applications that require reliable and accurate touch input. Some of the common applications include:

  • Personal Electronics (Smartphones, Tablets)
  • Point-of-Sale (POS) Terminals
  • Portable Instrumentation
  • Automotive Navigation Systems
  • Industrial Controls and Human Machine Interfaces (HMIs)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The TSC2200IPWRG4 is no exception, as it is designed to provide consistent performance and reliability over its operational lifespan. TI's commitment to quality ensures that the TSC2200IPWRG4 is a dependable choice for designers and manufacturers looking to integrate touch screen functionality into their products.

You May Also Be Interested in

STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9563
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Analog Devices Inc.
Touch Screen Digitizer
Lowest to $4.4928
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 952 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess