EN
  • EN
  • DE

MAX2504AELM-TD

Part No MAX2504AELM-TD
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description RF Transmitter CDMA PCB, Surface Mount Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Cellular
Modulation or Protocol CDMA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.7 V to 3.3 V
Win Source Part Number 207360-MAX2504AELM-TD
Ultra Librarian 3D Model Ultra Librarian MAX2504AELM-TD CAD Model

Description

Maxim Integrated MAX2504AELM-TD Product Overview

The MAX2504AELM-TD from Maxim Integrated is a high-performance, low-power, RF transceiver designed for the demanding requirements of advanced wireless communication systems. This versatile component is engineered to deliver exceptional reliability and efficiency, making it an ideal choice for a wide range of applications including wireless networking, mobile communications, and IoT devices.

Key Features

  • Frequency Range: The device operates over a broad frequency range, catering to various communication standards and allowing for flexible deployment in different regions and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2504AELM-TD ensures extended battery life for portable and mobile applications, reducing the overall power requirements of the system.
  • High Integration: The transceiver integrates multiple functions into a single chip, which helps to reduce the component count, save board space, and simplify design and manufacturing processes.
  • Advanced Modulation Support: It supports advanced modulation schemes, enabling high data rate transmission and robust signal quality, which is critical for high-speed wireless communication.
  • Programmable Parameters: The device offers programmable parameters that allow designers to fine-tune performance characteristics to match specific application needs.

Applications

The MAX2504AELM-TD transceiver is suited for a variety of applications, including but not limited to:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Mobile phone accessories
  • Home and industrial automation
  • Smart energy management systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2504AELM-TD is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Package and Availability

The MAX2504AELM-TD comes in a compact package, tailored for space-constrained applications, and is available for order with options for bulk or tape and reel packaging to accommodate production requirements.

With its robust feature set and Maxim Integrated's reputation for excellence, the MAX2504AELM-TD stands out as a superior choice for designers looking to incorporate reliable RF communication capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess