EN
  • EN
  • DE

ATA5773C-PXQW

Part No ATA5773C-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF XMITTER UHF 310-350MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter UHF 310MHz ~ 350MHz 8dBm - PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-VQFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5773C-PXQW-ND, ATA5773C-PXQWDKR, ATA5773C-PXQWCT, ATA5773C-PXQWTR, ATA5773CPXQW
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862244-ATA5773C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA5773C-PXQW CAD Model

Description

Microchip Technology ATA5773C-PXQW

The ATA5773C-PXQW is a sophisticated, highly-integrated RF receiver from the renowned manufacturer Microchip Technology, designed to cater to the evolving needs of the automotive and consumer electronics markets. This receiver is an integral component for systems requiring reliable RF communication, such as Remote Keyless Entry (RKE), Passive Entry Go (PEG), Tire Pressure Monitoring Systems (TPMS), and various other wireless control applications.

Key Features:

  • High Sensitivity: The ATA5773C-PXQW boasts exceptional sensitivity, enabling it to detect and process weak signals, which is critical for long-range communication and robust performance in noisy environments.
  • Low Power Consumption: Designed for battery-powered applications, it features a low power consumption mode, which significantly extends battery life, making it ideal for portable and automotive applications where power efficiency is paramount.
  • Frequency Range: It operates in the UHF frequency range, which is widely used for RF communication, providing flexibility and compatibility with a myriad of RF systems.
  • Integrated Features: The device includes an onboard voltage regulator, a PLL synthesizer, a crystal oscillator, and a limiter with RSSI generation, reducing the need for external components and simplifying the overall design process.
  • Programmability: It offers a high degree of programmability, allowing customization to specific application requirements, which is facilitated by the user-friendly interface provided by Microchip Technology.

Applications:

The versatility of the ATA5773C-PXQW makes it suitable for a wide array of applications. It is commonly used in:

  • Automotive RKE and PEG systems
  • TPMS
  • Garage door openers
  • Wireless alarm and security systems
  • Home automation and smart home devices

Conclusion:

Overall, the Microchip Technology ATA5773C-PXQW RF receiver is a robust, versatile solution for designers looking to incorporate reliable wireless communication into their applications. Its combination of high sensitivity, low power consumption, and extensive integrated features, along with its programmability, make it a top choice for developers prioritizing performance and efficiency.

You May Also Be Interested in

Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
NXP / Nexperia
Lowest to $2.6091
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3160 $59.6880
43+ $2.7209 $116.9987
66+ $2.6359 $173.9694
91+ $2.5509 $232.1319
118+ $2.4658 $290.9644
157+ $2.2107 $347.0799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess