EN
  • EN
  • DE

AFE4490RHAT

Part No AFE4490RHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 1 CHAN 22BIT 40VQFN / 1 Channel AFE 22 Bit 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 22
Number of Channels 1
Voltage - Supply, Analog 2V ~ 3.6V
Voltage - Supply, Digital 2V ~ 3.6V
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number AFE4490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-35685-2,AFE4490RHAT-ND,296-35685-6,TEXTISAFE4490RHAT,296-35685-1,2156-AFE4490RHAT,-296-35685-1,-296-35685-1-ND
Standard Package 250
Win Source Part Number 1023736-AFE4490RHAT
Ultra Librarian 3D Model Ultra Librarian AFE4490RHAT CAD Model

Description

The AFE4490RHAT is a highly integrated, low-power analog front-end (AFE) solution specifically designed for optical heart-rate monitoring and biosensing applications. Manufactured by Texas Instruments, this AFE is part of a generation of devices that are instrumental in the development of advanced health-monitoring technologies.

Key Features

  • Integrated Analog Front-End: The AFE4490RHAT simplifies design by integrating a programmable transimpedance amplifier (TIA), ambient light cancellation (ALC), and a LED driver, making it ideal for photoplethysmography (PPG) applications.
  • Low Power Consumption: It is optimized for power-sensitive wearable devices, offering a low-power operation that extends battery life, crucial for continuous monitoring applications.
  • High Performance: The device provides high-resolution signal acquisition through its 22-bit ADC, ensuring accurate and reliable measurements.
  • Flexible LED Current Control: With its programmable LED current control, the AFE4490RHAT allows for fine-tuning of the optical signal, which is essential for adapting to different skin types and conditions.
  • Integrated Diagnostics: Built-in diagnostics functions help ensure system integrity and performance, contributing to the reliability of the end application.

Applications

The AFE4490RHAT is suitable for a wide range of applications within the health and wellness sector. It is commonly found in:

  • Wearable devices such as smartwatches and fitness bands
  • Portable medical equipment for remote patient monitoring
  • Sports and fitness equipment to monitor vital signs
  • Smart clothing integrated with biosensors

Technical Specifications

Parameter Value
Supply Voltage 2.0V to 3.6V
Operating Temperature -40°C to +85°C
Package 40-VQFN
Data Interface I2C, SPI

The AFE4490RHAT by Texas Instruments stands out as a robust and versatile solution for designers looking to incorporate advanced biosensing capabilities into their products, with minimal power consumption and enhanced performance.

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1070 $60.2140
5+ $24.7032 $123.5160
7+ $23.9312 $167.5184
9+ $23.1592 $208.4328
12+ $22.3872 $268.6464
15+ $20.0713 $301.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess