EN
  • EN
  • DE

DRV8434SPWPR

Part No DRV8434SPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001595-DRV8434SPWPR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Package Tape & Reel (TR)
Product Status Active
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface SPI, Step/Direction
Ultra Librarian 3D Model Ultra Librarian DRV8434SPWPR CAD Model

Description

Introducing the DRV8434SPWPR Stepper Motor Driver by Texas Instruments

The DRV8434SPWPR is a state-of-the-art stepper motor driver designed by Texas Instruments, one of the leading manufacturers of semiconductor products. This integrated circuit (IC) is engineered to deliver precision and efficiency for a wide range of applications, including office automation machines, robotics, and other industrial equipment that requires accurate motor control.

Key Features and Benefits

  • Advanced Current Control: The DRV8434SPWPR features an innovative current control scheme that reduces torque ripple and improves motor smoothness, making it ideal for applications where precision is paramount.
  • Integrated Microstepping Indexer: The driver comes with a built-in microstepping indexer capable of up to 1/256 microstepping, providing ultra-fine step resolution for applications that demand the highest levels of accuracy.
  • Low RDS(ON) MOSFETs: Equipped with low RDS(ON) MOSFETs, the DRV8434SPWPR ensures efficient operation with reduced heat generation, which can extend the life of your motor and reduce the need for additional cooling systems.
  • Protection Features: This motor driver includes various protection features such as overcurrent, thermal shutdown, and undervoltage lockout, ensuring reliable operation and safeguarding the IC from potential damage due to abnormal operating conditions.
  • Flexible Power Supply: The DRV8434SPWPR operates over a wide power supply range from 4.5V to 48V, accommodating a variety of stepper motors and allowing for versatile application across different voltage requirements.
  • Small Footprint: Housed in a compact HTSSOP package, the driver minimizes board space requirements, making it an excellent choice for space-constrained applications.

Applications

The versatility of the DRV8434SPWPR makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Multi-function printers
  • Scanners
  • Security cameras
  • Textile machines
  • Automated teller machines (ATMs)
  • Robotics
  • Factory automation and control systems

With its robust performance and comprehensive features, the DRV8434SPWPR from Texas Instruments stands out as a top-tier solution for your stepper motor driving needs, delivering the reliability and precision that modern applications demand.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0665 $52.8645
30+ $3.3366 $100.0980
47+ $3.2324 $151.9228
64+ $3.1281 $200.1984
83+ $3.0238 $250.9754
111+ $2.7110 $300.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,406 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess