EN
  • EN
  • DE

DAC60508ZYZFR

Part No DAC60508ZYZFR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 8
Settling Time 5µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA
Mounting SMD (SMT)
Base Product Number DAC60508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51037-2,296-51037-1,DAC60508ZYZFR-ND,296-51037-6
Standard Package 3,000
Win Source Part Number 1139804-DAC60508ZYZFR
Ultra Librarian 3D Model Ultra Librarian DAC60508ZYZFR CAD Model

Description

Product Overview: Texas Instruments DAC60508ZYZFR

The DAC60508ZYZFR is a high-performance, octal-channel digital-to-analog converter (DAC) from the renowned manufacturer Texas Instruments (TI). Designed to provide precise voltage outputs, this component is an ideal solution for applications requiring multiple DACs with high resolution and low power consumption.

Key Features

  • Resolution: The DAC60508ZYZFR boasts an impressive 12-bit resolution, providing fine granularity and accurate analog output for each of its eight channels.
  • Channel Count: With eight independent DAC channels, it allows for multiple signal outputs, making it versatile for complex systems that require simultaneous analog signals.
  • Output Range: Users can select from multiple output ranges, offering flexibility for a variety of applications and ensuring compatibility with different system requirements.
  • Low Power Consumption: This DAC is designed for energy efficiency, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Interface: The device supports a standard I2C interface, ensuring easy integration with most microcontrollers and processors.
  • Package: Housed in a compact VQFN (RGT) package, the DAC60508ZYZFR is designed for space-constrained applications.

Applications

The DAC60508ZYZFR is widely used in various industries due to its versatility and performance. Common applications include:

  • Industrial automation and process control
  • Data acquisition systems
  • Portable instrumentation
  • Automotive infotainment and body electronics
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the DAC60508ZYZFR is manufactured to high standards, ensuring reliability and performance consistency. Engineers and designers can trust TI's commitment to quality when incorporating this DAC into their designs.

With its mix of precision, low power, and multiple channels, the DAC60508ZYZFR from Texas Instruments stands out as a top choice for designers looking to enhance their systems with a robust, multi-channel DAC solution.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1793 $50.3586
5+ $20.6599 $103.2995
8+ $20.0143 $160.1144
11+ $19.3687 $213.0557
14+ $18.7231 $262.1234
18+ $16.7862 $302.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess